Keysight Technologies,Inc. Power Supply Cal W/d, Prog, 0.8A/60V/30W; Power Supply Output Type Keysight Technologies E3641A CAL D

Description
POWER SUPPLY CAL W/D, PROG, 0.8A/60V/30W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:500mA; Output Current Max:800mA; Power Rating:30W RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY CAL W/D, PROG, 0.8A/60V/30W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:500mA; Output Current Max:800mA; Power Rating:30W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply Cal W/d, Prog, 0.8A/60V/30W; Power Supply Output Type Keysight Technologies - 12AC5791 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Cal W/d, Prog, 0.8A/60V/30W; Power Supply Output Type Keysight Technologies
12AC5791
Power Supply Cal W/d, Prog, 0.8A/60V/30W; Power Supply Output Type Keysight Technologies 12AC5791
POWER SUPPLY CAL W/D, PROG, 0.8A/60V/30W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:500mA; Output Current Max:800mA; Power Rating:30W RoHS Compliant: Yes

POWER SUPPLY CAL W/D, PROG, 0.8A/60V/30W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:500mA; Output Current Max:800mA; Power Rating:30W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5791
Product Name Power Supply Cal W/d, Prog, 0.8A/60V/30W; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Independent Frequency and Power - Statipower® IFP - Inductotherm Group
Specs
Applications Instrumentation
AC Output Voltage 700.0 volts
AC Output Current 650 to 8000 amps
View Details
Power Supply / Desktop Adapter - fsp045-recn2-medion-19731 - TPS Elektronik GmbH
Specs
Type DC Power Supply; Computer Power Supply
Form Factor Desktop / Free Standing
AC Output Current 7 amps
View Details
Industrial Power Supply - SDR-240-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 5 amps
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details