Keysight Technologies,Inc. Bench Power Supply, 50V, 200W; Power Supply Output Type Keysight Technologies E3634A

Description
BENCH POWER SUPPLY, 50V, 200W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:50V; Output Current Min:4A; Output Current Max:7A; Power Rating:200W; Plug Type:US; Height:133mmRoHS Compliant: Yes
Description
BENCH POWER SUPPLY, 50V, 200W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:50V; Output Current Min:4A; Output Current Max:7A; Power Rating:200W; Plug Type:US; Height:133mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Bench Power Supply, 50V, 200W; Power Supply Output Type Keysight Technologies - 95H9603 - Newark, An Avnet Company
Chicago, IL, United States
Bench Power Supply, 50V, 200W; Power Supply Output Type Keysight Technologies
95H9603
Bench Power Supply, 50V, 200W; Power Supply Output Type Keysight Technologies 95H9603
BENCH POWER SUPPLY, 50V, 200W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:50V; Output Current Min:4A; Output Current Max:7A; Power Rating:200W; Plug Type:US; Height:133mmRoHS Compliant: Yes

BENCH POWER SUPPLY, 50V, 200W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:50V; Output Current Min:4A; Output Current Max:7A; Power Rating:200W; Plug Type:US; Height:133mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 95H9603
Product Name Bench Power Supply, 50V, 200W; Power Supply Output Type Keysight Technologies
DC Output Voltage 0.0 to 50.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Induction Heating Power Supply - Statipower® SP5 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 10 to 1300 watts
Output Frequency 0.0030 to 0.0500 MHz
View Details
Programmable Power / 4U Programmable DC Power - ea-ps-10360-240-4u-27625 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 360.0 volts
AC Output Current 0.0 to 240 amps
View Details
Industrial Power Adaptor - IRA-160 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 3.34 amps
View Details
LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details