Keysight Technologies,Inc. Power Supply Unit-Psu Dc, Bench, 8V/20V, 200W; Power Supply Output Type Keysight Technologies E3633A

Description
POWER SUPPLY UNIT-PSU DC, BENCH, 8V/20V, 200W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:10A; Output Current Max:20A; Power Rating:200W RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY UNIT-PSU DC, BENCH, 8V/20V, 200W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:10A; Output Current Max:20A; Power Rating:200W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply Unit-Psu Dc, Bench, 8V/20V, 200W; Power Supply Output Type Keysight Technologies - 95H9602 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Unit-Psu Dc, Bench, 8V/20V, 200W; Power Supply Output Type Keysight Technologies
95H9602
Power Supply Unit-Psu Dc, Bench, 8V/20V, 200W; Power Supply Output Type Keysight Technologies 95H9602
POWER SUPPLY UNIT-PSU DC, BENCH, 8V/20V, 200W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:10A; Output Current Max:20A; Power Rating:200W RoHS Compliant: Yes

POWER SUPPLY UNIT-PSU DC, BENCH, 8V/20V, 200W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:10A; Output Current Max:20A; Power Rating:200W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 95H9602
Product Name Power Supply Unit-Psu Dc, Bench, 8V/20V, 200W; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 4U Programmable DC Power - ea-psb-11500-60-4u-27436 - TPS Elektronik GmbH
Specs
AC Output Voltage 0.0 to 1500.0 volts
AC Output Current 0.0 to 60 amps
DC Output Voltage 0.0 to 1500.0 volts
View Details
Narrow Profile - Linear Power Supplies -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details