Keysight Technologies,Inc. Power Supply Cal W/d, Prog, 20A/20V/200W; Power Supply Output Type Keysight Technologies E3633A CAL D

Description
POWER SUPPLY CAL W/D, PROG, 20A/20V/200W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:10A; Output Current Max:20A; Power Rating:200W; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY CAL W/D, PROG, 20A/20V/200W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:10A; Output Current Max:20A; Power Rating:200W; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply Cal W/d, Prog, 20A/20V/200W; Power Supply Output Type Keysight Technologies - 12AC5782 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Cal W/d, Prog, 20A/20V/200W; Power Supply Output Type Keysight Technologies
12AC5782
Power Supply Cal W/d, Prog, 20A/20V/200W; Power Supply Output Type Keysight Technologies 12AC5782
POWER SUPPLY CAL W/D, PROG, 20A/20V/200W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:10A; Output Current Max:20A; Power Rating:200W; Plug Type:- RoHS Compliant: Yes

POWER SUPPLY CAL W/D, PROG, 20A/20V/200W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:10A; Output Current Max:20A; Power Rating:200W; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5782
Product Name Power Supply Cal W/d, Prog, 20A/20V/200W; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 4U Programmable DC Power - hea6857-ea-pub-10920-125-4u-30000w-32076 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 920.0 volts
AC Output Current 0.0 to 125 amps
View Details
Microprocessor-ControlledElectronic Unit - EBS862 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 65 C (-22 to 149 F)
View Details
Aerospace & Defense Products - AFL12012D - Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Aerospace & Defense Products
DC Output Voltage 12.0 volts
View Details
AC DC Desktop, Wall Power Adapters - PWRACAWALL16V1A-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
AC Output Voltage 16.0 volts
View Details