Keysight Technologies,Inc. Cal Power Supply, Prog, 7A, 30V, 120W; Power Supply Output Type Keysight Technologies E3632A CAL

Description
CAL POWER SUPPLY, PROG, 7A, 30V, 120W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:4A; Output Current Max:7A; Power Rating:120W; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
CAL POWER SUPPLY, PROG, 7A, 30V, 120W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:4A; Output Current Max:7A; Power Rating:120W; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cal Power Supply, Prog, 7A, 30V, 120W; Power Supply Output Type Keysight Technologies - 12AC5778 - Newark, An Avnet Company
Chicago, IL, United States
Cal Power Supply, Prog, 7A, 30V, 120W; Power Supply Output Type Keysight Technologies
12AC5778
Cal Power Supply, Prog, 7A, 30V, 120W; Power Supply Output Type Keysight Technologies 12AC5778
CAL POWER SUPPLY, PROG, 7A, 30V, 120W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:4A; Output Current Max:7A; Power Rating:120W; Plug Type:- RoHS Compliant: Yes

CAL POWER SUPPLY, PROG, 7A, 30V, 120W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:4A; Output Current Max:7A; Power Rating:120W; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5778
Product Name Cal Power Supply, Prog, 7A, 30V, 120W; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

UDP6730 360W Basic DC Switching Power Supply 40V/30A - UDP6730 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 40.0 volts
View Details
45.6 to 50.4 Volt (V) Adjustable Output Voltage Range ABU 125 Series Switch Mode Power Supply - ABU125-480 - Triad Magnetics
Specs
Type DC Power Supply
Technology Switching Power Supply
Regulatory Compliance UL 60950-1, (Insulation Class -1)
View Details
3 suppliers
Programmable Switching DC Power Supply - SPS5042X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PST2-24-110 Enclosed Power Supply - PST2-24-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details