Keysight Technologies,Inc. Power Supply Cal W/d, Prog, 5A, 25V, 80W; Power Supply Output Type Keysight Technologies E3631A CAL D

Description
POWER SUPPLY CAL W/D, PROG, 5A, 25V, 80W; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:-25V; Output Voltage Max:25V; Output Current Min:0A; Output Current Max:5A; Power Rating:80W; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY CAL W/D, PROG, 5A, 25V, 80W; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:-25V; Output Voltage Max:25V; Output Current Min:0A; Output Current Max:5A; Power Rating:80W; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply Cal W/d, Prog, 5A, 25V, 80W; Power Supply Output Type Keysight Technologies - 12AC5776 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Cal W/d, Prog, 5A, 25V, 80W; Power Supply Output Type Keysight Technologies
12AC5776
Power Supply Cal W/d, Prog, 5A, 25V, 80W; Power Supply Output Type Keysight Technologies 12AC5776
POWER SUPPLY CAL W/D, PROG, 5A, 25V, 80W; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:-25V; Output Voltage Max:25V; Output Current Min:0A; Output Current Max:5A; Power Rating:80W; Plug Type:- RoHS Compliant: Yes

POWER SUPPLY CAL W/D, PROG, 5A, 25V, 80W; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:-25V; Output Voltage Max:25V; Output Current Min:0A; Output Current Max:5A; Power Rating:80W; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5776
Product Name Power Supply Cal W/d, Prog, 5A, 25V, 80W; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Space Products - M3H2812S - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 125 C (257 F)
View Details
High Voltage Power Supplies - 303L-10kV-NEG-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Industrial, DIN Rail Power Supplies - BB-MDR-20-5-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 3 amps
View Details