Keysight Technologies,Inc. Pwr Supply W/binding Post & Gpib Module; Power Supply Output Type Keysight Technologies E36313A/GPB/RBP

Description
PWR SUPPLY W/BINDING POST & GPIB MODULE; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:6V; Output Current Min:0A; Output Current Max:10A; Power Rating:160W; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
PWR SUPPLY W/BINDING POST & GPIB MODULE; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:6V; Output Current Min:0A; Output Current Max:10A; Power Rating:160W; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwr Supply W/binding Post & Gpib Module; Power Supply Output Type Keysight Technologies - 15AC9662 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Supply W/binding Post & Gpib Module; Power Supply Output Type Keysight Technologies
15AC9662
Pwr Supply W/binding Post & Gpib Module; Power Supply Output Type Keysight Technologies 15AC9662
PWR SUPPLY W/BINDING POST & GPIB MODULE; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:6V; Output Current Min:0A; Output Current Max:10A; Power Rating:160W; Plug Type:- RoHS Compliant: Yes

PWR SUPPLY W/BINDING POST & GPIB MODULE; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:6V; Output Current Min:0A; Output Current Max:10A; Power Rating:160W; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 15AC9662
Product Name Pwr Supply W/binding Post & Gpib Module; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

UDP6952B 600W DC Switching Power Supply 60V/25A - UDP6952B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details
11.4 to 12.6 Volt (V) Adjustable Output Voltage Range ABU 125 Series Switch Mode Power Supply - ABU125-120 - Triad Magnetics
Specs
Type DC Power Supply
Technology Switching Power Supply
Regulatory Compliance UL 60950-1, (Insulation Class -1)
View Details
3 suppliers
Programmable Linear DC Power Supply - SPD1305X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Linear Power Supply
Form Factor Desktop / Free Standing
View Details
PS-24 Open Power Supply - PS-24 - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
2 suppliers