Keysight Technologies,Inc. Pwr Supply W/binding Post & Gpib Module; Power Supply Output Type Keysight Technologies E36312A/GPB/RBP

Description
PWR SUPPLY W/BINDING POST & GPIB MODULE; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:6V; Output Current Min:0A; Output Current Max:5A; Power Rating:80W; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
PWR SUPPLY W/BINDING POST & GPIB MODULE; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:6V; Output Current Min:0A; Output Current Max:5A; Power Rating:80W; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwr Supply W/binding Post & Gpib Module; Power Supply Output Type Keysight Technologies - 15AC9658 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Supply W/binding Post & Gpib Module; Power Supply Output Type Keysight Technologies
15AC9658
Pwr Supply W/binding Post & Gpib Module; Power Supply Output Type Keysight Technologies 15AC9658
PWR SUPPLY W/BINDING POST & GPIB MODULE; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:6V; Output Current Min:0A; Output Current Max:5A; Power Rating:80W; Plug Type:- RoHS Compliant: Yes

PWR SUPPLY W/BINDING POST & GPIB MODULE; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:6V; Output Current Min:0A; Output Current Max:5A; Power Rating:80W; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 15AC9658
Product Name Pwr Supply W/binding Post & Gpib Module; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.1B - Switch mode power supply - 781B12302403 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Industrial Power Supply - SDR-120-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 2.5 amps
View Details
Current Source Power Unit - 4139 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details