Keysight Technologies,Inc. Dc Power Supply W/recessed Binding Post; Power Supply Output Type Keysight Technologies E36311A/RBP

Description
DC POWER SUPPLY W/RECESSED BINDING POST; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:6V; Output Current Min:0A; Output Current Max:25A; Power Rating:80W; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
DC POWER SUPPLY W/RECESSED BINDING POST; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:6V; Output Current Min:0A; Output Current Max:25A; Power Rating:80W; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Power Supply W/recessed Binding Post; Power Supply Output Type Keysight Technologies - 15AC9654 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Supply W/recessed Binding Post; Power Supply Output Type Keysight Technologies
15AC9654
Dc Power Supply W/recessed Binding Post; Power Supply Output Type Keysight Technologies 15AC9654
DC POWER SUPPLY W/RECESSED BINDING POST; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:6V; Output Current Min:0A; Output Current Max:25A; Power Rating:80W; Plug Type:- RoHS Compliant: Yes

DC POWER SUPPLY W/RECESSED BINDING POST; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:6V; Output Current Min:0A; Output Current Max:25A; Power Rating:80W; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 15AC9654
Product Name Dc Power Supply W/recessed Binding Post; Power Supply Output Type Keysight Technologies
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Radio Frequency Induction Power Supply - Statipower® SP11 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 50000 to 150000 watts
Output Frequency 0.0050 to 0.2000 MHz
View Details
LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Power Supply - 225584711 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details