Keysight Technologies,Inc. Power Supply Cal W/d, Fixed, 1A/25V, 50W; Power Supply Output Type Keysight Technologies E3620A CAL D

Description
POWER SUPPLY CAL W/D, FIXED, 1A/25V, 50W; Power Supply Output Type:Fixed; No. of Outputs:2 Output; Output Voltage Min:0V; Output Voltage Max:25V; Output Current Min:0A; Output Current Max:1A; Power Rating:50W; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY CAL W/D, FIXED, 1A/25V, 50W; Power Supply Output Type:Fixed; No. of Outputs:2 Output; Output Voltage Min:0V; Output Voltage Max:25V; Output Current Min:0A; Output Current Max:1A; Power Rating:50W; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply Cal W/d, Fixed, 1A/25V, 50W; Power Supply Output Type Keysight Technologies - 12AC5770 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Cal W/d, Fixed, 1A/25V, 50W; Power Supply Output Type Keysight Technologies
12AC5770
Power Supply Cal W/d, Fixed, 1A/25V, 50W; Power Supply Output Type Keysight Technologies 12AC5770
POWER SUPPLY CAL W/D, FIXED, 1A/25V, 50W; Power Supply Output Type:Fixed; No. of Outputs:2 Output; Output Voltage Min:0V; Output Voltage Max:25V; Output Current Min:0A; Output Current Max:1A; Power Rating:50W; Plug Type:- RoHS Compliant: Yes

POWER SUPPLY CAL W/D, FIXED, 1A/25V, 50W; Power Supply Output Type:Fixed; No. of Outputs:2 Output; Output Voltage Min:0V; Output Voltage Max:25V; Output Current Min:0A; Output Current Max:1A; Power Rating:50W; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5770
Product Name Power Supply Cal W/d, Fixed, 1A/25V, 50W; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 24.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2223-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers