Keysight Technologies,Inc. Bench Power Supply, Prog, 1Ch, 60V, 40A; Power Supply Output Type Keysight Technologies E36155A/SEC

Description
BENCH POWER SUPPLY, PROG, 1CH, 60V, 40A; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:40A; Power Rating:800W; Plug Type:
Datasheet
Description
BENCH POWER SUPPLY, PROG, 1CH, 60V, 40A; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:40A; Power Rating:800W; Plug Type:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bench Power Supply, Prog, 1Ch, 60V, 40A; Power Supply Output Type Keysight Technologies - 53AK1168 - Newark, An Avnet Company
Chicago, IL, United States
Bench Power Supply, Prog, 1Ch, 60V, 40A; Power Supply Output Type Keysight Technologies
53AK1168
Bench Power Supply, Prog, 1Ch, 60V, 40A; Power Supply Output Type Keysight Technologies 53AK1168
BENCH POWER SUPPLY, PROG, 1CH, 60V, 40A; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:40A; Power Rating:800W; Plug Type:

BENCH POWER SUPPLY, PROG, 1CH, 60V, 40A; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:40A; Power Rating:800W; Plug Type:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 53AK1168
Product Name Bench Power Supply, Prog, 1Ch, 60V, 40A; Power Supply Output Type Keysight Technologies
DC Output Voltage 0.0 to 60.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 2U Programmable DC Power - ea-psb-10060-120-2u-27510 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 60.0 volts
AC Output Current 0.0 to 120 amps
View Details
Gold Box - Linear Power Supplies 5V/12V Combinations -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC Power System; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details