Keysight Technologies,Inc. Dc Power Supply, 1-Ch, 6V, 5A, 30W; Power Supply Output Type Keysight Technologies E36102B

Description
DC POWER SUPPLY, 1-CH, 6V, 5A, 30W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:6V; Output Current Min:0A; Output Current Max:5A; Power Rating:30W; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
DC POWER SUPPLY, 1-CH, 6V, 5A, 30W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:6V; Output Current Min:0A; Output Current Max:5A; Power Rating:30W; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Power Supply, 1-Ch, 6V, 5A, 30W; Power Supply Output Type Keysight Technologies - 56AC1983 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Supply, 1-Ch, 6V, 5A, 30W; Power Supply Output Type Keysight Technologies
56AC1983
Dc Power Supply, 1-Ch, 6V, 5A, 30W; Power Supply Output Type Keysight Technologies 56AC1983
DC POWER SUPPLY, 1-CH, 6V, 5A, 30W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:6V; Output Current Min:0A; Output Current Max:5A; Power Rating:30W; Plug Type:- RoHS Compliant: Yes

DC POWER SUPPLY, 1-CH, 6V, 5A, 30W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:6V; Output Current Min:0A; Output Current Max:5A; Power Rating:30W; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 56AC1983
Product Name Dc Power Supply, 1-Ch, 6V, 5A, 30W; Power Supply Output Type Keysight Technologies
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6904-ea-pub-10360-240-4u-wc-32123 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 360.0 volts
AC Output Current 0.0 to 240 amps
View Details
Rack Mounting - Linear Power Supplies -  - Acopian Power Supplies
Specs
Type Current Source; DC Power Supply; Programmable Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor Rack Mount
View Details