Keysight Technologies,Inc. Wedge Probe Adapter, Oscilloscope; No. Of Contacts Keysight Technologies E2613A

Description
WEDGE PROBE ADAPTER, OSCILLOSCOPE; No. of Contacts:3Contacts; Pitch Spacing:0.5mm; Contact Plating:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WEDGE PROBE ADAPTER, OSCILLOSCOPE; No. of Contacts:3Contacts; Pitch Spacing:0.5mm; Contact Plating:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wedge Probe Adapter, Oscilloscope; No. Of Contacts Keysight Technologies - 95H7891 - Newark, An Avnet Company
Chicago, IL, United States
Wedge Probe Adapter, Oscilloscope; No. Of Contacts Keysight Technologies
95H7891
Wedge Probe Adapter, Oscilloscope; No. Of Contacts Keysight Technologies 95H7891
WEDGE PROBE ADAPTER, OSCILLOSCOPE; No. of Contacts:3Contacts; Pitch Spacing:0.5mm; Contact Plating:-; Product Range:- RoHS Compliant: Yes

WEDGE PROBE ADAPTER, OSCILLOSCOPE; No. of Contacts:3Contacts; Pitch Spacing:0.5mm; Contact Plating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95H7891
Product Name Wedge Probe Adapter, Oscilloscope; No. Of Contacts Keysight Technologies
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FG-T50-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Interface Modules - 2171-NEFC-S1G25-C2W25-S7-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details