Keysight Technologies,Inc. Oscilloscope, 2 Analogue, 70Mhz, 1Gsps; Product Range Keysight Technologies DSO1072B

Description
OSCILLOSCOPE, 2 ANALOGUE, 70MHZ, 1GSPS; Product Range:DSO1000B Series; Scope Channels:2 Channel; Bandwidth:70MHz; Sampling Rate:1GSPS; Display Memory Depth:16 kpts; Calculated Rise Time:-; Scope Display Type:QVGA LCD Color RoHS Compliant: No
Datasheet
Description
OSCILLOSCOPE, 2 ANALOGUE, 70MHZ, 1GSPS; Product Range:DSO1000B Series; Scope Channels:2 Channel; Bandwidth:70MHz; Sampling Rate:1GSPS; Display Memory Depth:16 kpts; Calculated Rise Time:-; Scope Display Type:QVGA LCD Color RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscilloscope, 2 Analogue, 70Mhz, 1Gsps; Product Range Keysight Technologies - 85T8669 - Newark, An Avnet Company
Chicago, IL, United States
Oscilloscope, 2 Analogue, 70Mhz, 1Gsps; Product Range Keysight Technologies
85T8669
Oscilloscope, 2 Analogue, 70Mhz, 1Gsps; Product Range Keysight Technologies 85T8669
OSCILLOSCOPE, 2 ANALOGUE, 70MHZ, 1GSPS; Product Range:DSO1000B Series; Scope Channels:2 Channel; Bandwidth:70MHz; Sampling Rate:1GSPS; Display Memory Depth:16 kpts; Calculated Rise Time:-; Scope Display Type:QVGA LCD Color RoHS Compliant: No

OSCILLOSCOPE, 2 ANALOGUE, 70MHZ, 1GSPS; Product Range:DSO1000B Series; Scope Channels:2 Channel; Bandwidth:70MHz; Sampling Rate:1GSPS; Display Memory Depth:16 kpts; Calculated Rise Time:-; Scope Display Type:QVGA LCD Color RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscilloscopes
Product Number 85T8669
Product Name Oscilloscope, 2 Analogue, 70Mhz, 1Gsps; Product Range Keysight Technologies
Bandwidth 70 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-vato2004-28047 - TPS Elektronik GmbH
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
View Details
Super Phosphor Oscilloscopes - SDS2072X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 70 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; Ethernet
View Details
2 suppliers
MSO3504E 500MHz 4+16Ch Mixed Signal Oscilloscope - MSO3504E - Uni-Trend US
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Firmware & Utilities - MT2001C - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details