Keysight Technologies,Inc. Basic Ac Power Source, 2Kva, 310V, 10A; Product Range Keysight Technologies AC6803B

Description
BASIC AC POWER SOURCE, 2KVA, 310V, 10A; Product Range:AC6800B Series; Output Power Max:2kVA; Output Voltage Max:310Vrms; Output Current Max:10A; No. of Phases:Single Phase; Interface Type:LAN, USB; Plug Type:- RoHS Compliant: Yes
Description
BASIC AC POWER SOURCE, 2KVA, 310V, 10A; Product Range:AC6800B Series; Output Power Max:2kVA; Output Voltage Max:310Vrms; Output Current Max:10A; No. of Phases:Single Phase; Interface Type:LAN, USB; Plug Type:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Basic Ac Power Source, 2Kva, 310V, 10A; Product Range Keysight Technologies - 78AC5201 - Newark, An Avnet Company
Chicago, IL, United States
Basic Ac Power Source, 2Kva, 310V, 10A; Product Range Keysight Technologies
78AC5201
Basic Ac Power Source, 2Kva, 310V, 10A; Product Range Keysight Technologies 78AC5201
BASIC AC POWER SOURCE, 2KVA, 310V, 10A; Product Range:AC6800B Series; Output Power Max:2kVA; Output Voltage Max:310Vrms; Output Current Max:10A; No. of Phases:Single Phase; Interface Type:LAN, USB; Plug Type:- RoHS Compliant: Yes

BASIC AC POWER SOURCE, 2KVA, 310V, 10A; Product Range:AC6800B Series; Output Power Max:2kVA; Output Voltage Max:310Vrms; Output Current Max:10A; No. of Phases:Single Phase; Interface Type:LAN, USB; Plug Type:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 78AC5201
Product Name Basic Ac Power Source, 2Kva, 310V, 10A; Product Range Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 6U Programmable DC Power - hea6912-ea-pub-10500-360-6u-wc-32131 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 500.0 volts
AC Output Current 0.0 to 360 amps
View Details