Keysight Technologies,Inc. Cal Power Supply, Adj, 35A, 60V, 2.1Kw; Power Supply Output Type Keysight Technologies 6674A CAL

Description
CAL POWER SUPPLY, ADJ, 35A, 60V, 2.1KW; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:35A; Power Rating:2.1kW; Plug Type:- RoHS Compliant: No
Datasheet
Description
CAL POWER SUPPLY, ADJ, 35A, 60V, 2.1KW; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:35A; Power Rating:2.1kW; Plug Type:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cal Power Supply, Adj, 35A, 60V, 2.1Kw; Power Supply Output Type Keysight Technologies - 12AC6119 - Newark, An Avnet Company
Chicago, IL, United States
Cal Power Supply, Adj, 35A, 60V, 2.1Kw; Power Supply Output Type Keysight Technologies
12AC6119
Cal Power Supply, Adj, 35A, 60V, 2.1Kw; Power Supply Output Type Keysight Technologies 12AC6119
CAL POWER SUPPLY, ADJ, 35A, 60V, 2.1KW; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:35A; Power Rating:2.1kW; Plug Type:- RoHS Compliant: No

CAL POWER SUPPLY, ADJ, 35A, 60V, 2.1KW; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:35A; Power Rating:2.1kW; Plug Type:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC6119
Product Name Cal Power Supply, Adj, 35A, 60V, 2.1Kw; Power Supply Output Type Keysight Technologies
DC Output Voltage 0.0 to 60.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supply / ATX PC Power Supply - fsp400-70agb-21227 - TPS Elektronik GmbH
Specs
Technology Switching Power Supply
DC Output Power 400 watts
View Details