Keysight Technologies,Inc. Power Supply 66102A

Description
DISCONTINUED BY MANUFACTURER, DC POWER MODULE, 20V, 150W, ADJUSTABLE POWER SUPPLY OUTPUT, NO. OF OUTPUTS:1 OUTPUT, OUTPUT VOLTAGE MIN: 0 V, OUTPUT VOLTAGE MAX: 20 V, OUTPUT CURRENT MIN: 0 A, OUTPUT CURRENT MAX: 7.5 A, POWER RATING: 150 W. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, DC POWER MODULE, 20V, 150W, ADJUSTABLE POWER SUPPLY OUTPUT, NO. OF OUTPUTS:1 OUTPUT, OUTPUT VOLTAGE MIN: 0 V, OUTPUT VOLTAGE MAX: 20 V, OUTPUT CURRENT MIN: 0 A, OUTPUT CURRENT MAX: 7.5 A, POWER RATING: 150 W. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Supply - 56953257 - Radwell International
Willingboro, NJ, United States
Power Supply
56953257
Power Supply 56953257
DISCONTINUED BY MANUFACTURER, DC POWER MODULE, 20V, 150W, ADJUSTABLE POWER SUPPLY OUTPUT, NO. OF OUTPUTS:1 OUTPUT, OUTPUT VOLTAGE MIN: 0 V, OUTPUT VOLTAGE MAX: 20 V, OUTPUT CURRENT MIN: 0 A, OUTPUT CURRENT MAX: 7.5 A, POWER RATING: 150 W. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, DC POWER MODULE, 20V, 150W, ADJUSTABLE POWER SUPPLY OUTPUT, NO. OF OUTPUTS:1 OUTPUT, OUTPUT VOLTAGE MIN: 0 V, OUTPUT VOLTAGE MAX: 20 V, OUTPUT CURRENT MIN: 0 A, OUTPUT CURRENT MAX: 7.5 A, POWER RATING: 150 W. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Power Supplies
Product Number 56953257
Product Name Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Universal supply module - universal supply module bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
LN-Series - LN005NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details