Keysight Technologies,Inc. Power Supply, Adj, 1O/p, 50A, 60V; Power Supply Output Type Keysight Technologies 6032A-GSA

Description
POWER SUPPLY, ADJ, 1O/P, 50A, 60V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:50A; Power Rating:1.2kW; Plug Type:- RoHS Compliant: NA
Datasheet
Description
POWER SUPPLY, ADJ, 1O/P, 50A, 60V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:50A; Power Rating:1.2kW; Plug Type:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Adj, 1O/p, 50A, 60V; Power Supply Output Type Keysight Technologies - 43X4230 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Adj, 1O/p, 50A, 60V; Power Supply Output Type Keysight Technologies
43X4230
Power Supply, Adj, 1O/p, 50A, 60V; Power Supply Output Type Keysight Technologies 43X4230
POWER SUPPLY, ADJ, 1O/P, 50A, 60V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:50A; Power Rating:1.2kW; Plug Type:- RoHS Compliant: NA

POWER SUPPLY, ADJ, 1O/P, 50A, 60V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:50A; Power Rating:1.2kW; Plug Type:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 43X4230
Product Name Power Supply, Adj, 1O/p, 50A, 60V; Power Supply Output Type Keysight Technologies
DC Output Voltage 0.0 to 60.0 volts
Unlock Full Specs
to access all available technical data

Similar Products