Keysight Technologies,Inc. Data Logger Cal W/d, 1000Ch/sec, 6.5Dig; No. Of Channels Keysight Technologies 34980A CAL D

Description
DATA LOGGER CAL W/D, 1000CH/SEC, 6.5DIG; No. of Channels:80Channels; Sampling Rate:-; Input Voltage Max:300V; Input Current Max:1A; Bandwidth:45MHz; External Height:280mm; External Width:170mm; External Depth:27mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DATA LOGGER CAL W/D, 1000CH/SEC, 6.5DIG; No. of Channels:80Channels; Sampling Rate:-; Input Voltage Max:300V; Input Current Max:1A; Bandwidth:45MHz; External Height:280mm; External Width:170mm; External Depth:27mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Logger Cal W/d, 1000Ch/sec, 6.5Dig; No. Of Channels Keysight Technologies - 12AC8302 - Newark, An Avnet Company
Chicago, IL, United States
Data Logger Cal W/d, 1000Ch/sec, 6.5Dig; No. Of Channels Keysight Technologies
12AC8302
Data Logger Cal W/d, 1000Ch/sec, 6.5Dig; No. Of Channels Keysight Technologies 12AC8302
DATA LOGGER CAL W/D, 1000CH/SEC, 6.5DIG; No. of Channels:80Channels; Sampling Rate:-; Input Voltage Max:300V; Input Current Max:1A; Bandwidth:45MHz; External Height:280mm; External Width:170mm; External Depth:27mm; Product Range:- RoHS Compliant: Yes

DATA LOGGER CAL W/D, 1000CH/SEC, 6.5DIG; No. of Channels:80Channels; Sampling Rate:-; Input Voltage Max:300V; Input Current Max:1A; Bandwidth:45MHz; External Height:280mm; External Width:170mm; External Depth:27mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Data Acquisition
Product Number 12AC8302
Product Name Data Logger Cal W/d, 1000Ch/sec, 6.5Dig; No. Of Channels Keysight Technologies
Unlock Full Specs
to access all available technical data

Similar Products

6 Relay/18DI/6DO IoT Modbus/OPC UA Ethernet Remote I/O - ADAM-6366-A1 - Advantech
Specs
Data Acquisition Input/Output Module
DC Voltage Dry contact Logic level 0: close to GND, Logic level 1: open. Wet Contact Logic level 0: 0~3 VDC, Logic level 1: 10~30 VDC
Frequency 3 kHz
View Details
2 suppliers
Data Acquisition (DAQ) - MI-8118 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
8B31 Voltage Input Modules, Narrow Bandwidth - 8B31-08 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details