Keysight Technologies,Inc. Cal Nanovolt/micro Ohmmeter, 7-1/2Digit; No. Of Digits Keysight Technologies 34420A CAL

Description
CAL NANOVOLT/MICRO OHMMETER, 7-1/2DIGIT; No. of Digits:7.5; DMM Connectivity:GPIB, RS232; Current Measure AC Max:-; Voltage Measure AC Max:-; Resistance Measure Max:1Mohm; Product Range:-; Current Measure DC Max:-; Plug Type:- RoHS Compliant: No
Datasheet
Description
CAL NANOVOLT/MICRO OHMMETER, 7-1/2DIGIT; No. of Digits:7.5; DMM Connectivity:GPIB, RS232; Current Measure AC Max:-; Voltage Measure AC Max:-; Resistance Measure Max:1Mohm; Product Range:-; Current Measure DC Max:-; Plug Type:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cal Nanovolt/micro Ohmmeter, 7-1/2Digit; No. Of Digits Keysight Technologies - 12AC8278 - Newark, An Avnet Company
Chicago, IL, United States
Cal Nanovolt/micro Ohmmeter, 7-1/2Digit; No. Of Digits Keysight Technologies
12AC8278
Cal Nanovolt/micro Ohmmeter, 7-1/2Digit; No. Of Digits Keysight Technologies 12AC8278
CAL NANOVOLT/MICRO OHMMETER, 7-1/2DIGIT; No. of Digits:7.5; DMM Connectivity:GPIB, RS232; Current Measure AC Max:-; Voltage Measure AC Max:-; Resistance Measure Max:1Mohm; Product Range:-; Current Measure DC Max:-; Plug Type:- RoHS Compliant: No

CAL NANOVOLT/MICRO OHMMETER, 7-1/2DIGIT; No. of Digits:7.5; DMM Connectivity:GPIB, RS232; Current Measure AC Max:-; Voltage Measure AC Max:-; Resistance Measure Max:1Mohm; Product Range:-; Current Measure DC Max:-; Plug Type:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Clamp Meters
Product Number 12AC8278
Product Name Cal Nanovolt/micro Ohmmeter, 7-1/2Digit; No. Of Digits Keysight Technologies
Resistance 1000 kohms
Unlock Full Specs
to access all available technical data

Similar Products

Digital Multimeter - PCE-LCT 1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC
Options & Features Battery powered
AC Voltage 400 volts
View Details
Clamp Meters - 1233291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type AC; DC
Standards and Certifications RoHS
Resistance 0.4000 kohms
View Details