Keysight Technologies,Inc. Kelvin Clip Set; Connector Type Keysight Technologies 11062A

Description
KELVIN CLIP SET; Connector Type:Alligator Clip; Current Rating:10A; Jaw Opening Max:7.9mm; Insulator Colour:Black; Product Range:34000 Series; Kit Contents:Two silver-plated clip contacts; Termination Method:Screw RoHS Compliant: Yes
Datasheet
Description
KELVIN CLIP SET; Connector Type:Alligator Clip; Current Rating:10A; Jaw Opening Max:7.9mm; Insulator Colour:Black; Product Range:34000 Series; Kit Contents:Two silver-plated clip contacts; Termination Method:Screw RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Kelvin Clip Set; Connector Type Keysight Technologies - 92F027 - Newark, An Avnet Company
Chicago, IL, United States
Kelvin Clip Set; Connector Type Keysight Technologies
92F027
Kelvin Clip Set; Connector Type Keysight Technologies 92F027
KELVIN CLIP SET; Connector Type:Alligator Clip; Current Rating:10A; Jaw Opening Max:7.9mm; Insulator Colour:Black; Product Range:34000 Series; Kit Contents:Two silver-plated clip contacts; Termination Method:Screw RoHS Compliant: Yes

KELVIN CLIP SET; Connector Type:Alligator Clip; Current Rating:10A; Jaw Opening Max:7.9mm; Insulator Colour:Black; Product Range:34000 Series; Kit Contents:Two silver-plated clip contacts; Termination Method:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 92F027
Product Name Kelvin Clip Set; Connector Type Keysight Technologies
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Powerpole ® 15-45 PCB Mounting Staples, Long - 114555P13 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers