The XG Series offers programming directly with the controller or advanced programming using the optional Vision Editor development software.
| KEYENCE | |
|---|---|
| Product Category | CCD Cameras |
| Product Number | XG-035C |
| Product Name | XG 310K Pixel Resolution Color Camera |
| Camera Function | Still |
| Monochrome / Color | Color |
| Application / Industry | Industrial; Scientific / Research (optional feature) |
| Format / Output | Proprietary |
| Lens Mount | C-Mount |