KEYENCE Spectral Interference Laser Displacement Meter SI-F10

Description
SI-F Series Spectral Interference Displacement MeterThe SI-F Series Spectral Interference Displacement Meter specializes in super-high accuracy displacement measurement for thickness or position measurement or surface mapping. With resolution down to 1nm, the SI Series is able to see even the smallest defects or changes in position. The fiber type sensor heads are as small as 2mm in diameter and generate no heat and are not influenced by electromagnetic noise for maximum flexibility. Common Applications:• Wafer Thickness• Glass Thickness• Surface Mapping• Stage Positioning• Precision Roller Runout• Warpage/Flatness
Description
SI-F Series Spectral Interference Displacement MeterThe SI-F Series Spectral Interference Displacement Meter specializes in super-high accuracy displacement measurement for thickness or position measurement or surface mapping. With resolution down to 1nm, the SI Series is able to see even the smallest defects or changes in position. The fiber type sensor heads are as small as 2mm in diameter and generate no heat and are not influenced by electromagnetic noise for maximum flexibility. Common Applications:• Wafer Thickness• Glass Thickness• Surface Mapping• Stage Positioning• Precision Roller Runout• Warpage/Flatness

Suppliers

Company
Product
Description
Supplier Links
Spectral Interference Laser Displacement Meter - SI-F10 - KEYENCE
Elmwood Park, NJ, USA
Spectral Interference Laser Displacement Meter
SI-F10
Spectral Interference Laser Displacement Meter SI-F10
SI-F Series Spectral Interference Displacement MeterThe SI-F Series Spectral Interference Displacement Meter specializes in super-high accuracy displacement measurement for thickness or position measurement or surface mapping. With resolution down to 1nm, the SI Series is able to see even the smallest defects or changes in position. The fiber type sensor heads are as small as 2mm in diameter and generate no heat and are not influenced by electromagnetic noise for maximum flexibility. Common Applications:• Wafer Thickness• Glass Thickness• Surface Mapping• Stage Positioning• Precision Roller Runout• Warpage/Flatness

SI-F Series Spectral Interference Displacement MeterThe SI-F Series Spectral Interference Displacement Meter specializes in super-high accuracy displacement measurement for thickness or position measurement or surface mapping. With resolution down to 1nm, the SI Series is able to see even the smallest defects or changes in position. The fiber type sensor heads are as small as 2mm in diameter and generate no heat and are not influenced by electromagnetic noise for maximum flexibility. Common Applications:• Wafer Thickness• Glass Thickness• Surface Mapping• Stage Positioning• Precision Roller Runout• Warpage/Flatness

Supplier's Site

Technical Specifications

  KEYENCE
Product Category Linear Position Sensors
Product Number SI-F10
Product Name Spectral Interference Laser Displacement Meter
Sensor Technology Optical Triangulation Position Sensor
Measurement Range 0.0400 to 0.4500 inch (1.02 to 11.43 mm)
Sampling Frequency 5 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Angle, Linear Position Measuring - 1724-1386-ND - DigiKey
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
2 suppliers
High Temperature Displacement Sensor - KD-1975 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.2000 inch (0.0 to 5.08 mm)
View Details
Conf. Displacem. Trans. K-WA+/T ,probe - K-WA-T+ - Hottinger Brüel & Kjær A/S
Specs
Sensor Technology LVDT Linear Position Sensor
Output Current
View Details
Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details