KEYENCE Photoelectric PS-47C

Description
SENSOR HEAD, DIFFUSE-REFLECTIVE, 10MM FINE DETECTING DISTANCE, 0.03 MM SMALLEST DETECTABLE DIAMETER, RED LED, DEFINITE-REFLECTIVE, GENERAL PURPOSE, SMALL SPOT. FREE 2 YEAR RADWELL WARRANTY
Description
SENSOR HEAD, DIFFUSE-REFLECTIVE, 10MM FINE DETECTING DISTANCE, 0.03 MM SMALLEST DETECTABLE DIAMETER, RED LED, DEFINITE-REFLECTIVE, GENERAL PURPOSE, SMALL SPOT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 15723842 - Radwell International
Willingboro, NJ, United States
Photoelectric
15723842
Photoelectric 15723842
SENSOR HEAD, DIFFUSE-REFLECTIVE, 10MM FINE DETECTING DISTANCE, 0.03 MM SMALLEST DETECTABLE DIAMETER, RED LED, DEFINITE-REFLECTIVE, GENERAL PURPOSE, SMALL SPOT. FREE 2 YEAR RADWELL WARRANTY

SENSOR HEAD, DIFFUSE-REFLECTIVE, 10MM FINE DETECTING DISTANCE, 0.03 MM SMALLEST DETECTABLE DIAMETER, RED LED, DEFINITE-REFLECTIVE, GENERAL PURPOSE, SMALL SPOT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 15723842
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - A3281LUA-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Analog Series Capacitive Proximity Sensors -  - Locon Sensor Systems, Inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.3150 inch (0.0 to 8 mm)
View Details
Proximity sensor - SIEN-6,5B-PS-K-L - Festo Corporation
Specs
Operation Distance 0.0591 inch (1.5 mm)
Switching Frequency 5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers