The MD-X Series is equipped with a unique laser oscillation technology developed by KEYENCE that combines the characteristics of both YVO4 and FIBER lasers to delivery a fine quality, high speed mark unlike any other laser system. In addition to its unparalleled combination of high peak power and high average power, the MD-X also delivers an extremely stable, high quality beam with a long service life to match your unique marking requirements.
The MD-X Series is equipped with KEYENCE's "3-Axis" system for simultaneous x-, y-, and z-axis laser control. The focal distance can be programmed to easily support three-dimensional shapes and wide areas. The built-in camera of the MD-X Series can also be used to measure the focal distance and automatically adjust to eliminate marking defects caused by focus misalignment.
The built-in camera can be used to read and verify 2D codes. With our newest technology, it is possible to automatically mark and then verify the printed data for readability. In addition to pass/fail verification, MD-X Series laser markers can judge the marking quality of the 2D code after it is marked and output this value giving it comprehensive traceability functionality in a single marking device.
| KEYENCE | |
|---|---|
| Product Category | Laser Processing Equipment |
| Product Number | MD-X1500 |
| Product Name | MD-X Series Hybrid Laser Marker |
| Type | Complete or Turnkey System |
| Options / Components | Monitoring System or Sensors; Laser Optics or Beam Delivery Components; Laser head or focusing module; Reflective Focusing Module; Lens Focusing Head or Module; Galvanometer; Beam Bender or Mirror Block; Splitter; PointingDiode |
| Automation / Control | PC_Control |
| Laser Operation | 3D Laser Processing or 5-Axis Machining; Marking |