KEYENCE Optical Triangulation Position Sensor LK-H052

Description
LK-G5000 High-Speed / High-Accuracy Laser Displacement Sensor The LK-G5000 is a High-Speed 1D Laser Displacement Sensor for precision displacement measurement. With a sampling speed of 392 kHz, this sensor is able keep up with just about any inline process as well as account for vibration for stable, accurate measurements. An accuracy of ±0.02% and repeatability of 0.01µm makes this the most accurate sensor in its class. Improved Ernostar lensing and the second generation ABLE algorithm ensure stable measurement on anything from translucent plastics to uncured rubber to glass. Fastest in the World: 392kHz Highest Accuracy in its Class: +/-0.02% Highest Repeatability in its Class: 0.01 micrometers NEWLY DEVELOPED "ABLE II" CONTROL Common Applications: Glass Thickness Left/Right/Center Web Thickness Vibration Monitoring Component Assembly Accuracy Warpage and Parallelism Part Positioning
Description
LK-G5000 High-Speed / High-Accuracy Laser Displacement Sensor The LK-G5000 is a High-Speed 1D Laser Displacement Sensor for precision displacement measurement. With a sampling speed of 392 kHz, this sensor is able keep up with just about any inline process as well as account for vibration for stable, accurate measurements. An accuracy of ±0.02% and repeatability of 0.01µm makes this the most accurate sensor in its class. Improved Ernostar lensing and the second generation ABLE algorithm ensure stable measurement on anything from translucent plastics to uncured rubber to glass. Fastest in the World: 392kHz Highest Accuracy in its Class: +/-0.02% Highest Repeatability in its Class: 0.01 micrometers NEWLY DEVELOPED "ABLE II" CONTROL Common Applications: Glass Thickness Left/Right/Center Web Thickness Vibration Monitoring Component Assembly Accuracy Warpage and Parallelism Part Positioning

Suppliers

Company
Product
Description
Supplier Links
Optical Triangulation Position Sensor - LK-H052 - KEYENCE
Elmwood Park, NJ, USA
Optical Triangulation Position Sensor
LK-H052
Optical Triangulation Position Sensor LK-H052
LK-G5000 High-Speed / High-Accuracy Laser Displacement Sensor The LK-G5000 is a High-Speed 1D Laser Displacement Sensor for precision displacement measurement. With a sampling speed of 392 kHz, this sensor is able keep up with just about any inline process as well as account for vibration for stable, accurate measurements. An accuracy of ±0.02% and repeatability of 0.01µm makes this the most accurate sensor in its class. Improved Ernostar lensing and the second generation ABLE algorithm ensure stable measurement on anything from translucent plastics to uncured rubber to glass. Fastest in the World: 392kHz Highest Accuracy in its Class: +/-0.02% Highest Repeatability in its Class: 0.01 micrometers NEWLY DEVELOPED "ABLE II" CONTROL Common Applications: Glass Thickness Left/Right/Center Web Thickness Vibration Monitoring Component Assembly Accuracy Warpage and Parallelism Part Positioning

LK-G5000 High-Speed / High-Accuracy Laser Displacement Sensor

The LK-G5000 is a High-Speed 1D Laser Displacement Sensor for precision displacement measurement. With a sampling speed of 392 kHz, this sensor is able keep up with just about any inline process as well as account for vibration for stable, accurate measurements. An accuracy of ±0.02% and repeatability of 0.01µm makes this the most accurate sensor in its class. Improved Ernostar lensing and the second generation ABLE algorithm ensure stable measurement on anything from translucent plastics to uncured rubber to glass.

  • Fastest in the World: 392kHz
  • Highest Accuracy in its Class: +/-0.02%
  • Highest Repeatability in its Class: 0.01 micrometers
  • NEWLY DEVELOPED "ABLE II" CONTROL

Common Applications:

  • Glass Thickness
  • Left/Right/Center Web Thickness
  • Vibration Monitoring
  • Component Assembly Accuracy
  • Warpage and Parallelism
  • Part Positioning
Supplier's Site

Technical Specifications

  KEYENCE
Product Category Linear Position Sensors
Product Number LK-H052
Product Name Optical Triangulation Position Sensor
Sensor Technology Optical Triangulation Position Sensor
Measurement Range 1.58 to 2.36 inch (40.13 to 59.94 mm)
Linearity 0.1000 ±% Full Scale
Sampling Frequency 1 to 392 kHz
Unlock Full Specs
to access all available technical data

Similar Products

CDS18 20000 Analog -  - Sensata Technologies
Sensata Technologies
Specs
Sensor Technology String Potentiomenter; Linear Potentiometer
Measurement Range 787 inch (20000 mm)
Linear Encoder Speed 10000 mm/sec (23622 in/min)
View Details
Ultrasonic Sensor - 15917146 - Radwell International
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
View Details
Angle, Linear Position Measuring - 620-A19302PUBATN-FAE-A-ND - DigiKey
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to 320 F (-40 to 160 C)
View Details
2 suppliers
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details