KEYENCE Optical 2D Triangulation Position Sensor LJ-V7060

Description
LJ-V7000 Smart High-Speed 2D/3D Laser Profiler The LJ-V7000 is a Smart High-Speed 2D/3D Laser Profiler for inline part inspection. Built-in measurements can allow part inspection data to be fed back instantly to your control system or profiles can be offloaded to a PC via Ethernet or USB for custom inspections. With a sampling rate of 64,000 profiles / second, the LJ-V7000 keeps up with just about any high-speed line you can throw at it. This is also the first 2D profiler to utilize a blue Class 2 laser. Coupled with KEYENCE's superior lensing and image processing algorithms, this sensor is able to provide superior profile quality without imposing additional safety hazards. The intuitive setup and diagnostics software lets you get the system up and running in a matter of minutes and an IP65 rated touch screen HMI gives you access right on the plant floor. Common Applications: Part Profiling 3D Part Inspection Seam Tracking Pre/Post Weld Inspection Warpage / Flatness
Description
LJ-V7000 Smart High-Speed 2D/3D Laser Profiler The LJ-V7000 is a Smart High-Speed 2D/3D Laser Profiler for inline part inspection. Built-in measurements can allow part inspection data to be fed back instantly to your control system or profiles can be offloaded to a PC via Ethernet or USB for custom inspections. With a sampling rate of 64,000 profiles / second, the LJ-V7000 keeps up with just about any high-speed line you can throw at it. This is also the first 2D profiler to utilize a blue Class 2 laser. Coupled with KEYENCE's superior lensing and image processing algorithms, this sensor is able to provide superior profile quality without imposing additional safety hazards. The intuitive setup and diagnostics software lets you get the system up and running in a matter of minutes and an IP65 rated touch screen HMI gives you access right on the plant floor. Common Applications: Part Profiling 3D Part Inspection Seam Tracking Pre/Post Weld Inspection Warpage / Flatness

Suppliers

Company
Product
Description
Supplier Links
Optical 2D Triangulation Position Sensor - LJ-V7060 - KEYENCE
Elmwood Park, NJ, USA
Optical 2D Triangulation Position Sensor
LJ-V7060
Optical 2D Triangulation Position Sensor LJ-V7060
LJ-V7000 Smart High-Speed 2D/3D Laser Profiler The LJ-V7000 is a Smart High-Speed 2D/3D Laser Profiler for inline part inspection. Built-in measurements can allow part inspection data to be fed back instantly to your control system or profiles can be offloaded to a PC via Ethernet or USB for custom inspections. With a sampling rate of 64,000 profiles / second, the LJ-V7000 keeps up with just about any high-speed line you can throw at it. This is also the first 2D profiler to utilize a blue Class 2 laser. Coupled with KEYENCE's superior lensing and image processing algorithms, this sensor is able to provide superior profile quality without imposing additional safety hazards. The intuitive setup and diagnostics software lets you get the system up and running in a matter of minutes and an IP65 rated touch screen HMI gives you access right on the plant floor. Common Applications: Part Profiling 3D Part Inspection Seam Tracking Pre/Post Weld Inspection Warpage / Flatness

LJ-V7000 Smart High-Speed 2D/3D Laser Profiler

The LJ-V7000 is a Smart High-Speed 2D/3D Laser Profiler for inline part inspection. Built-in measurements can allow part inspection data to be fed back instantly to your control system or profiles can be offloaded to a PC via Ethernet or USB for custom inspections. With a sampling rate of 64,000 profiles / second, the LJ-V7000 keeps up with just about any high-speed line you can throw at it. This is also the first 2D profiler to utilize a blue Class 2 laser. Coupled with KEYENCE's superior lensing and image processing algorithms, this sensor is able to provide superior profile quality without imposing additional safety hazards. The intuitive setup and diagnostics software lets you get the system up and running in a matter of minutes and an IP65 rated touch screen HMI gives you access right on the plant floor.

Common Applications:

  • Part Profiling
  • 3D Part Inspection
  • Seam Tracking
  • Pre/Post Weld Inspection
  • Warpage / Flatness
Supplier's Site

Technical Specifications

  KEYENCE
Product Category Linear Position Sensors
Product Number LJ-V7060
Product Name Optical 2D Triangulation Position Sensor
Sensor Technology Optical Triangulation Position Sensor
Measurement Range 2.05 to 2.68 inch (52.07 to 68.07 mm)
Linearity 0.1000 ±% Full Scale
Repeatability 0.0200 mils (0.5080 µm)
Sampling Frequency 0.0 to 64000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

String Potentiometers - 04-0760-0435 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
High Temperature Displacement Sensor - KD-1950 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.1500 inch (0.0 to 3.81 mm)
View Details
Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
Conf. Displacem. Trans. K-WA+L, plunger - K-WA-L+ - Hottinger Brüel & Kjær A/S
Specs
Sensor Technology LVDT Linear Position Sensor
Output Current
View Details