KEYENCE Optical 2D Triangulation Position Sensor LJ-V7020

Description
LJ-V7000 Smart High-Speed 2D/3D Laser Profiler The LJ-V7000 is a Smart High-Speed 2D/3D Laser Profiler for inline part inspection. Built-in measurements can allow part inspection data to be fed back instantly to your control system or profiles can be offloaded to a PC via Ethernet or USB for custom inspections. With a sampling rate of 64,000 profiles / second, the LJ-V7000 keeps up with just about any high-speed line you can throw at it. This is also the first 2D profiler to utilize a blue Class 2 laser. Coupled with KEYENCE's superior lensing and image processing algorithms, this sensor is able to provide superior profile quality without imposing additional safety hazards. The intuitive setup and diagnostics software lets you get the system up and running in a matter of minutes and an IP65 rated touch screen HMI gives you access right on the plant floor. Common Applications: Part Profiling 3D Part Inspection Seam Tracking Pre/Post Weld Inspection Warpage / Flatness
Description
LJ-V7000 Smart High-Speed 2D/3D Laser Profiler The LJ-V7000 is a Smart High-Speed 2D/3D Laser Profiler for inline part inspection. Built-in measurements can allow part inspection data to be fed back instantly to your control system or profiles can be offloaded to a PC via Ethernet or USB for custom inspections. With a sampling rate of 64,000 profiles / second, the LJ-V7000 keeps up with just about any high-speed line you can throw at it. This is also the first 2D profiler to utilize a blue Class 2 laser. Coupled with KEYENCE's superior lensing and image processing algorithms, this sensor is able to provide superior profile quality without imposing additional safety hazards. The intuitive setup and diagnostics software lets you get the system up and running in a matter of minutes and an IP65 rated touch screen HMI gives you access right on the plant floor. Common Applications: Part Profiling 3D Part Inspection Seam Tracking Pre/Post Weld Inspection Warpage / Flatness

Suppliers

Company
Product
Description
Supplier Links
Optical 2D Triangulation Position Sensor - LJ-V7020 - KEYENCE
Elmwood Park, NJ, USA
Optical 2D Triangulation Position Sensor
LJ-V7020
Optical 2D Triangulation Position Sensor LJ-V7020
LJ-V7000 Smart High-Speed 2D/3D Laser Profiler The LJ-V7000 is a Smart High-Speed 2D/3D Laser Profiler for inline part inspection. Built-in measurements can allow part inspection data to be fed back instantly to your control system or profiles can be offloaded to a PC via Ethernet or USB for custom inspections. With a sampling rate of 64,000 profiles / second, the LJ-V7000 keeps up with just about any high-speed line you can throw at it. This is also the first 2D profiler to utilize a blue Class 2 laser. Coupled with KEYENCE's superior lensing and image processing algorithms, this sensor is able to provide superior profile quality without imposing additional safety hazards. The intuitive setup and diagnostics software lets you get the system up and running in a matter of minutes and an IP65 rated touch screen HMI gives you access right on the plant floor. Common Applications: Part Profiling 3D Part Inspection Seam Tracking Pre/Post Weld Inspection Warpage / Flatness

LJ-V7000 Smart High-Speed 2D/3D Laser Profiler

The LJ-V7000 is a Smart High-Speed 2D/3D Laser Profiler for inline part inspection. Built-in measurements can allow part inspection data to be fed back instantly to your control system or profiles can be offloaded to a PC via Ethernet or USB for custom inspections. With a sampling rate of 64,000 profiles / second, the LJ-V7000 keeps up with just about any high-speed line you can throw at it. This is also the first 2D profiler to utilize a blue Class 2 laser. Coupled with KEYENCE's superior lensing and image processing algorithms, this sensor is able to provide superior profile quality without imposing additional safety hazards. The intuitive setup and diagnostics software lets you get the system up and running in a matter of minutes and an IP65 rated touch screen HMI gives you access right on the plant floor.

Common Applications:

  • Part Profiling
  • 3D Part Inspection
  • Seam Tracking
  • Pre/Post Weld Inspection
  • Warpage / Flatness
Supplier's Site

Technical Specifications

  KEYENCE
Product Category Linear Position Sensors
Product Number LJ-V7020
Product Name Optical 2D Triangulation Position Sensor
Sensor Technology Optical Triangulation Position Sensor
Measurement Range 0.6800 to 0.8900 inch (17.27 to 22.61 mm)
Linearity 0.1000 ±% Full Scale
Repeatability 0.0100 mils (0.2540 µm)
Sampling Frequency 0.0 to 64000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

DCWH Submersible DC to DC LVDT Displacement Transducer - DCWH3000B - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 2.95 inch (75 mm)
View Details
Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
Linear Rod Type - LWG Series - Novotechnik U.S., Inc.
Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 2.95 to 29.53 inch (75 to 750 mm)
Output Voltage
View Details
Positioning Measurement Systems - Signal Translator 5mm - HIWIN Corporation
Specs
Sensor Technology Optical Linear Encoder
Output Voltage
Interface Serial
View Details