KEYENCE Optical Triangulation Position Sensor IL-100

Description
IL Series Multi-Function Laser Displacement The IL Series is a displacement sensor utilizing laser triangulation with KEYENCE's proprietary LSGC algorithm to ensure stable measurement on almost any surface. Built-in hold functions allow instant processing of measurements like peak or bottom height without the need for external processing. Expansion to multi-head system is easy and setup of calculations between units can be set up straight on the sensor. Designed to be an intelligent, rugged, and easy-to-use sensor, the IL brings the most value of any sensor in its class. Common Applications: Distance Height Flatness Thickness Width Position Control
Description
IL Series Multi-Function Laser Displacement The IL Series is a displacement sensor utilizing laser triangulation with KEYENCE's proprietary LSGC algorithm to ensure stable measurement on almost any surface. Built-in hold functions allow instant processing of measurements like peak or bottom height without the need for external processing. Expansion to multi-head system is easy and setup of calculations between units can be set up straight on the sensor. Designed to be an intelligent, rugged, and easy-to-use sensor, the IL brings the most value of any sensor in its class. Common Applications: Distance Height Flatness Thickness Width Position Control

Suppliers

Company
Product
Description
Supplier Links
Optical Triangulation Position Sensor - IL-100 - KEYENCE
Elmwood Park, NJ, USA
Optical Triangulation Position Sensor
IL-100
Optical Triangulation Position Sensor IL-100
IL Series Multi-Function Laser Displacement The IL Series is a displacement sensor utilizing laser triangulation with KEYENCE's proprietary LSGC algorithm to ensure stable measurement on almost any surface. Built-in hold functions allow instant processing of measurements like peak or bottom height without the need for external processing. Expansion to multi-head system is easy and setup of calculations between units can be set up straight on the sensor. Designed to be an intelligent, rugged, and easy-to-use sensor, the IL brings the most value of any sensor in its class. Common Applications: Distance Height Flatness Thickness Width Position Control

IL Series Multi-Function Laser Displacement

The IL Series is a displacement sensor utilizing laser triangulation with KEYENCE's proprietary LSGC algorithm to ensure stable measurement on almost any surface. Built-in hold functions allow instant processing of measurements like peak or bottom height without the need for external processing. Expansion to multi-head system is easy and setup of calculations between units can be set up straight on the sensor. Designed to be an intelligent, rugged, and easy-to-use sensor, the IL brings the most value of any sensor in its class.

Common Applications:

  • Distance
  • Height
  • Flatness
  • Thickness
  • Width
  • Position Control
Supplier's Site

Technical Specifications

  KEYENCE
Product Category Linear Position Sensors
Product Number IL-100
Product Name Optical Triangulation Position Sensor
Sensor Technology Optical Triangulation Position Sensor
Measurement Range 2.95 to 5.12 inch (74.93 to 130 mm)
Linearity 0.1500 ±% Full Scale
Sampling Frequency 0.2000 to 3.03 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Conf. Displacem. Trans. K-WA+/T ,probe - K-WA-T+ - Hottinger Brüel & Kjær A/S
Specs
Sensor Technology LVDT Linear Position Sensor
Output Current
View Details
 - 285144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Hall Effect Position Sensor
Power Requirements DC Powered
Diameter 0.9449 inch (24 mm)
View Details
High Resolution Position/Displacement System - SMT-9700 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details