KEYENCE Optical Triangulation Position Sensor IL-030

Description
IL Series Multi-Function Laser Displacement The IL Series is a displacement sensor utilizing laser triangulation with KEYENCE's proprietary LSGC algorithm to ensure stable measurement on almost any surface. Built-in hold functions allow instant processing of measurements like peak or bottom height without the need for external processing. Expansion to multi-head system is easy and setup of calculations between units can be set up straight on the sensor. Designed to be an intelligent, rugged, and easy-to-use sensor, the IL brings the most value of any sensor in its class. Common Applications: Distance Height Flatness Thickness Width Position Control
Description
IL Series Multi-Function Laser Displacement The IL Series is a displacement sensor utilizing laser triangulation with KEYENCE's proprietary LSGC algorithm to ensure stable measurement on almost any surface. Built-in hold functions allow instant processing of measurements like peak or bottom height without the need for external processing. Expansion to multi-head system is easy and setup of calculations between units can be set up straight on the sensor. Designed to be an intelligent, rugged, and easy-to-use sensor, the IL brings the most value of any sensor in its class. Common Applications: Distance Height Flatness Thickness Width Position Control

Suppliers

Company
Product
Description
Supplier Links
Optical Triangulation Position Sensor - IL-030 - KEYENCE
Elmwood Park, NJ, USA
Optical Triangulation Position Sensor
IL-030
Optical Triangulation Position Sensor IL-030
IL Series Multi-Function Laser Displacement The IL Series is a displacement sensor utilizing laser triangulation with KEYENCE's proprietary LSGC algorithm to ensure stable measurement on almost any surface. Built-in hold functions allow instant processing of measurements like peak or bottom height without the need for external processing. Expansion to multi-head system is easy and setup of calculations between units can be set up straight on the sensor. Designed to be an intelligent, rugged, and easy-to-use sensor, the IL brings the most value of any sensor in its class. Common Applications: Distance Height Flatness Thickness Width Position Control

IL Series Multi-Function Laser Displacement

The IL Series is a displacement sensor utilizing laser triangulation with KEYENCE's proprietary LSGC algorithm to ensure stable measurement on almost any surface. Built-in hold functions allow instant processing of measurements like peak or bottom height without the need for external processing. Expansion to multi-head system is easy and setup of calculations between units can be set up straight on the sensor. Designed to be an intelligent, rugged, and easy-to-use sensor, the IL brings the most value of any sensor in its class.

Common Applications:

  • Distance
  • Height
  • Flatness
  • Thickness
  • Width
  • Position Control
Supplier's Site

Technical Specifications

  KEYENCE
Product Category Linear Position Sensors
Product Number IL-030
Product Name Optical Triangulation Position Sensor
Sensor Technology Optical Triangulation Position Sensor
Measurement Range 0.7900 to 1.77 inch (20.07 to 44.96 mm)
Linearity 0.1000 ±% Full Scale
Sampling Frequency 0.2000 to 3.03 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Displacement Sensor - X-WLXS4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Measurement Range 0.0787 inch (2 mm)
Repeatability 0.0394 mils (1 µm)
Operating Temperature 32 to 104 F (0.0 to 40 C)
View Details
True Power Sensors - Hall Sensors - CT100 - LA205S - Marposs Corp
Specs
Sensor Technology Hall Effect Position Sensor
View Details
Modular Rack-Mount Multichannel Noncontact Position Sensor - KDM-8206 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Measurement Range 0.0 to 1 inch (0.0 to 25.4 mm)
Sampling Frequency 50 kHz
View Details
Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details