KEYENCE Photoelectric GT2-71P

Description
SENSOR AMPLIFIER, 10-30 VC, PNP, LED INDICATORS, DIN RAIL MOUNT, -10 TO +50 DEGREES C. FREE 2 YEAR RADWELL WARRANTY
Description
SENSOR AMPLIFIER, 10-30 VC, PNP, LED INDICATORS, DIN RAIL MOUNT, -10 TO +50 DEGREES C. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 32861300 - Radwell International
Willingboro, NJ, United States
Photoelectric
32861300
Photoelectric 32861300
SENSOR AMPLIFIER, 10-30 VC, PNP, LED INDICATORS, DIN RAIL MOUNT, -10 TO +50 DEGREES C. FREE 2 YEAR RADWELL WARRANTY

SENSOR AMPLIFIER, 10-30 VC, PNP, LED INDICATORS, DIN RAIL MOUNT, -10 TO +50 DEGREES C. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 32861300
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Chopper-Stabilized, Two-Wire Hall-Effect Switch - A1150LUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Current
View Details
2 suppliers
 - Cylindrical M12 Housing Inductive Proximity Sensors - Series 600 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 to 0.1575 inch (2 to 4 mm)
View Details
Proximity sensor - SIES-8M-NO-24V-K-5,0-M8D - Festo Corporation
Specs
Operation Distance 0.0591 inch (1.5 mm)
Switching Frequency 4.5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers