KEYENCE Fiber Optic Cable FU-67V

Description
FIBER OPTIC CABLE, 2METER, DETECTION ARRANGEMENT: PARALLEL, M78.74IN FREE-CUT, STRAIGHT, -40 TO +50 C. FREE 2 YEAR RADWELL WARRANTY
Description
FIBER OPTIC CABLE, 2METER, DETECTION ARRANGEMENT: PARALLEL, M78.74IN FREE-CUT, STRAIGHT, -40 TO +50 C. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cable - 33312 - Radwell International
Willingboro, NJ, United States
Fiber Optic Cable
33312
Fiber Optic Cable 33312
FIBER OPTIC CABLE, 2METER, DETECTION ARRANGEMENT: PARALLEL, M78.74IN FREE-CUT, STRAIGHT, -40 TO +50 C. FREE 2 YEAR RADWELL WARRANTY

FIBER OPTIC CABLE, 2METER, DETECTION ARRANGEMENT: PARALLEL, M78.74IN FREE-CUT, STRAIGHT, -40 TO +50 C. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Fiber Optic Cable -  - Radwell International
Willingboro, NJ, United States
Fiber Optic Cable
Fiber Optic Cable
KEYENCE CORP Sensors & Switches FU-67V

KEYENCE CORP Sensors & Switches FU-67V

Supplier's Site

Technical Specifications

  Radwell International
Product Category Fiber Optic Cables
Product Number 33312
Product Name Fiber Optic Cable
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-P-M4-2-R15 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
Fiber Patch Cord, Multimode, F-MFD-C, 850/1300 nm, 3 m, FC Connectors - F-MFD-C-3FC - Newport MKS
Specs
Fiber Mode Multimode
Core Size 62.5 µm (2.46 mils)
Connector Type FC; FC/UPC
View Details
Fibre Optic Cable - 5368137 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode SingleMode
Core Size 0.0720 µm (0.0028 mils)
Connector Type SC; Sc/upc
View Details