KEYENCE Fiber Optic Cable FU-4FZ

Description
FIBER OPTIC CABLE, REFLECTIVE, SIZE: 3 MM, MINIMUM BEND RADIUS: R2 MM TOUGH-FLEX, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY
Description
FIBER OPTIC CABLE, REFLECTIVE, SIZE: 3 MM, MINIMUM BEND RADIUS: R2 MM TOUGH-FLEX, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cable - 482189 - Radwell International
Willingboro, NJ, United States
Fiber Optic Cable
482189
Fiber Optic Cable 482189
FIBER OPTIC CABLE, REFLECTIVE, SIZE: 3 MM, MINIMUM BEND RADIUS: R2 MM TOUGH-FLEX, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY

FIBER OPTIC CABLE, REFLECTIVE, SIZE: 3 MM, MINIMUM BEND RADIUS: R2 MM TOUGH-FLEX, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Fiber Optic Cables
Product Number 482189
Product Name Fiber Optic Cable
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-P-M3-2-R10 - Festo Corporation
Specs
Core Size 1250 µm (49.21 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Optical Fiber, Singlemode, High Temperature, 1550-1650 nm, Bend Insensitive - F-SM1500-6.4/80-HT - Newport MKS
Specs
Fiber Mode SingleMode
Wavelength 1550 to 1650 nm (15500 to 16500 Å)
Numerical Aperture 0.1900 to 0.2100
View Details
Fibre Optic Cable - 5366490 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 0.4000 µm (0.0157 mils)
Connector Type ST; St
View Details