KEYENCE Fiber Optic Cable FU-34

Description
FIBER OPTIC SENSOR, FIBRE UNIT, THRUBEAM TYPE, SIDE EMITTING BEAM, OPTICAL AXIS DIAMETER: 1 MM, FIBRE UNIT DIAMETER: 2.2 MM, MINIMUM BEND RADIUS: R25 MM, 2M FREE-CUT CABLE LENGTH, -40 TO +70 DEGREES C. FREE 2 YEAR RADWELL WARRANTY
Description
FIBER OPTIC SENSOR, FIBRE UNIT, THRUBEAM TYPE, SIDE EMITTING BEAM, OPTICAL AXIS DIAMETER: 1 MM, FIBRE UNIT DIAMETER: 2.2 MM, MINIMUM BEND RADIUS: R25 MM, 2M FREE-CUT CABLE LENGTH, -40 TO +70 DEGREES C. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cable - 482151 - Radwell International
Willingboro, NJ, United States
Fiber Optic Cable
482151
Fiber Optic Cable 482151
FIBER OPTIC SENSOR, FIBRE UNIT, THRUBEAM TYPE, SIDE EMITTING BEAM, OPTICAL AXIS DIAMETER: 1 MM, FIBRE UNIT DIAMETER: 2.2 MM, MINIMUM BEND RADIUS: R25 MM, 2M FREE-CUT CABLE LENGTH, -40 TO +70 DEGREES C. FREE 2 YEAR RADWELL WARRANTY

FIBER OPTIC SENSOR, FIBRE UNIT, THRUBEAM TYPE, SIDE EMITTING BEAM, OPTICAL AXIS DIAMETER: 1 MM, FIBRE UNIT DIAMETER: 2.2 MM, MINIMUM BEND RADIUS: R25 MM, 2M FREE-CUT CABLE LENGTH, -40 TO +70 DEGREES C. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Fiber Optic Cables
Product Number 482151
Product Name Fiber Optic Cable
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-M6-2-R25-T1 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 115 C (-67 to 239 F)
View Details
PM Fiber Patch Cable, Panda, F-PM980, 980 nm, 1 m, FC/APC - F-PM980-C-1FCAPC - Newport MKS
Specs
Connector Type FC/APC, Narrow Key
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 980 nm (9800 Å)
View Details
Fibre Optic Cable - 2846902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OM2
View Details