KEYENCE Digital Inductive Displacement Sensors EX-422VEX-V10

Description
Digital Inductive Proximity Sensor 40,000 samples/sec. Sub-micron accuracy Set Tolerances for HIGH/GO/LOW outputs Bottom-Dead-Center, Eccentricity/Vibrati on, and Gap Measurement modes. Monitor dies, crimping tools, surface runout, roller gaps, and vibration of motors. Durable: IP-67 rating
Description
Digital Inductive Proximity Sensor 40,000 samples/sec. Sub-micron accuracy Set Tolerances for HIGH/GO/LOW outputs Bottom-Dead-Center, Eccentricity/Vibrati on, and Gap Measurement modes. Monitor dies, crimping tools, surface runout, roller gaps, and vibration of motors. Durable: IP-67 rating

Suppliers

Company
Product
Description
Supplier Links
Digital Inductive Displacement Sensors - EX-422VEX-V10 - KEYENCE
Elmwood Park, NJ, USA
Digital Inductive Displacement Sensors
EX-422VEX-V10
Digital Inductive Displacement Sensors EX-422VEX-V10
Digital Inductive Proximity Sensor 40,000 samples/sec. Sub-micron accuracy Set Tolerances for HIGH/GO/LOW outputs Bottom-Dead-Center, Eccentricity/Vibrati on, and Gap Measurement modes. Monitor dies, crimping tools, surface runout, roller gaps, and vibration of motors. Durable: IP-67 rating

Digital Inductive Proximity Sensor

  • 40,000 samples/sec.
  • Sub-micron accuracy
  • Set Tolerances for HIGH/GO/LOW outputs
  • Bottom-Dead-Center, Eccentricity/Vibration, and Gap Measurement modes.
  • Monitor dies, crimping tools, surface runout, roller gaps, and vibration of motors.
  • Durable: IP-67 rating
Supplier's Site

Technical Specifications

  KEYENCE
Product Category Linear Position Sensors
Product Number EX-422VEX-V10
Product Name Digital Inductive Displacement Sensors
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.3900 inch (0.0 to 9.91 mm)
Linearity 0.3000 ±% Full Scale
Repeatability 0.0800 mils (2.03 µm)
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Linear Position Sensors - LVDT/LVIT - 02562390-000 - TE Connectivity
Specs
Body Shape Cylindrical
Measurement Range 0.1000 inch (2.54 mm)
Linearity 0.2500 ±% Full Scale
View Details
Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Modular Rack-Mount Multichannel Noncontact Position Sensor - KDM-8206 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Measurement Range 0.0 to 1 inch (0.0 to 25.4 mm)
Sampling Frequency 50 kHz
View Details