KEYENCE Digital Inductive Displacement Sensors EX-110V/EX-V02

Description
Digital Inductive Proximity Sensor 40,000 samples/sec. Sub-micron accuracy Set Tolerances for HIGH/GO/LOW outputs Bottom-Dead-Center, Eccentricity/Vibrati on, and Gap Measurement modes. Monitor dies, crimping tools, surface runout, roller gaps, and vibration of motors. Durable: IP-67 rating
Description
Digital Inductive Proximity Sensor 40,000 samples/sec. Sub-micron accuracy Set Tolerances for HIGH/GO/LOW outputs Bottom-Dead-Center, Eccentricity/Vibrati on, and Gap Measurement modes. Monitor dies, crimping tools, surface runout, roller gaps, and vibration of motors. Durable: IP-67 rating

Suppliers

Company
Product
Description
Supplier Links
Digital Inductive Displacement Sensors - EX-110V/EX-V02 - KEYENCE
Elmwood Park, NJ, USA
Digital Inductive Displacement Sensors
EX-110V/EX-V02
Digital Inductive Displacement Sensors EX-110V/EX-V02
Digital Inductive Proximity Sensor 40,000 samples/sec. Sub-micron accuracy Set Tolerances for HIGH/GO/LOW outputs Bottom-Dead-Center, Eccentricity/Vibrati on, and Gap Measurement modes. Monitor dies, crimping tools, surface runout, roller gaps, and vibration of motors. Durable: IP-67 rating

Digital Inductive Proximity Sensor

  • 40,000 samples/sec.
  • Sub-micron accuracy
  • Set Tolerances for HIGH/GO/LOW outputs
  • Bottom-Dead-Center, Eccentricity/Vibration, and Gap Measurement modes.
  • Monitor dies, crimping tools, surface runout, roller gaps, and vibration of motors.
  • Durable: IP-67 rating
Supplier's Site

Technical Specifications

  KEYENCE
Product Category Linear Position Sensors
Product Number EX-110V/EX-V02
Product Name Digital Inductive Displacement Sensors
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0800 inch (0.0 to 2.03 mm)
Linearity 0.3000 ±% Full Scale
Repeatability 0.0200 mils (0.5080 µm)
Unlock Full Specs
to access all available technical data

Similar Products

True Power Sensors - Hall Sensors - CT100 - LA205S - Marposs Corp
Specs
Sensor Technology Hall Effect Position Sensor
View Details
Displacement Sensor-Sensor Head - HPS-CFL010 - Hypersen Technologies Co., Ltd.
Hypersen Technologies Co., Ltd.
Specs
Body Shape Cylindrical
Measurement Range 0.0492 inch (1.25 mm)
Repeatability 0.0098 mils (0.2500 µm)
View Details
Linear Measurement Solutions - Model TR1 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details