KEYENCE Photoelectric EH-605

Description
PROXIMITY SENSOR, SHIELDED HEAD, FLAT. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSOR, SHIELDED HEAD, FLAT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 41804223 - Radwell International
Willingboro, NJ, United States
Photoelectric
41804223
Photoelectric 41804223
PROXIMITY SENSOR, SHIELDED HEAD, FLAT. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR, SHIELDED HEAD, FLAT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Photoelectric -  - Radwell International
Willingboro, NJ, United States
Photoelectric
Photoelectric
KEYENCE CORP Sensors & Switches EH-605

KEYENCE CORP Sensors & Switches EH-605

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 41804223
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SIEN-M8NB-NS-S-L - Festo Corporation
Specs
Operation Distance 0.0984 inch (2.5 mm)
Switching Frequency 3 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
18 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3462 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1969 inch (5 mm)
View Details
Inductive Proximity Sensors - 5000001158-SE - TE Connectivity
Specs
Operation Distance 0.3930 inch (9.98 mm)
Switching Frequency 0.3000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details