KEYENCE LED LAMP/BULB CA-DDW8

Description
DOME LIGHT, 5.8 W, 12 V, WHITE. FREE 2 YEAR RADWELL WARRANTY
Description
DOME LIGHT, 5.8 W, 12 V, WHITE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
LED LAMP/BULB - 212557967 - Radwell International
Willingboro, NJ, United States
LED LAMP/BULB
212557967
LED LAMP/BULB 212557967
DOME LIGHT, 5.8 W, 12 V, WHITE. FREE 2 YEAR RADWELL WARRANTY

DOME LIGHT, 5.8 W, 12 V, WHITE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Light Emitting Diodes (LED)
Product Number 212557967
Product Name LED LAMP/BULB
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736290 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
2.5X2.0MM BLUE SMD LED GULL WING - AM2520QBC/D03 - Kingbright Corporation
Specs
LED Package: Gull Wing
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
View Details
3 suppliers