Kexin Co., Ltd. Electrical Parts - S2BF S2BF

Description
Manufacturer: Guangdong Kexin Industrial Co.,Ltd Win Source Part Number: 1245304-S2BF Manufacturer Homepage: www.chinakexin.com/ Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Guangdong Kexin Industrial Co.,Ltd Win Source Part Number: 1245304-S2BF Manufacturer Homepage: www.chinakexin.com/ Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical Parts - S2BF - 1245304-S2BF - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - S2BF
1245304-S2BF
Electrical Parts - S2BF 1245304-S2BF
Manufacturer: Guangdong Kexin Industrial Co.,Ltd Win Source Part Number: 1245304-S2BF Manufacturer Homepage: www.chinakexin.com/ Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient

Manufacturer: Guangdong Kexin Industrial Co.,Ltd
Win Source Part Number: 1245304-S2BF
Manufacturer Homepage: www.chinakexin.com/
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1245304-S2BF
Product Name Electrical Parts - S2BF
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - X150FF3 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 37.5 volts
View Details
Bridge Rectifiers - CC1675-ND - DigiKey
Specs
Diode Type Bridge Rectifiers
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
3 suppliers
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Rectifier Diodes, Type FRD - Model: FDRW60T65L - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 3.2 volts
IR 0.2500 mA
View Details