Kexin Co., Ltd. Electronic Surplus - KO3409 KO3409

Description
Manufacturer: Guangdong Kexin Industrial Co.,Ltd Win Source Part Number: 1193334-KO3409 Manufacturer Homepage: www.chinakexin.com/ Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Guangdong Kexin Industrial Co.,Ltd Win Source Part Number: 1193334-KO3409 Manufacturer Homepage: www.chinakexin.com/ Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - KO3409 - 1193334-KO3409 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - KO3409
1193334-KO3409
Electronic Surplus - KO3409 1193334-KO3409
Manufacturer: Guangdong Kexin Industrial Co.,Ltd Win Source Part Number: 1193334-KO3409 Manufacturer Homepage: www.chinakexin.com/ Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient

Manufacturer: Guangdong Kexin Industrial Co.,Ltd
Win Source Part Number: 1193334-KO3409
Manufacturer Homepage: www.chinakexin.com/
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient

Buy Now
Transistors - KO3409 - ODG (Origin Data Global)
Shenzhen, China
Transistors
KO3409
Transistors KO3409
30V 2.6A 130mΩ@10V,2.6A 1.4W 3V@250uA 1 Piece P-Channel SOT-23 MOSFETs ROHS

30V 2.6A 130mΩ@10V,2.6A 1.4W 3V@250uA 1 Piece P-Channel SOT-23 MOSFETs ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category RF Transistors Transistors
Product Number 1193334-KO3409 KO3409
Product Name Electronic Surplus - KO3409 Transistors
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Single FETs, MOSFETs - AUIRFN8403TR-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type 8-PowerTDFN
Transistor Grade / Operating Range Automotive
View Details
5 suppliers
DC - 4 GHz, 30 Watt GaN Power Transistor - TQP0104 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 17 dB
Operating Frequency 0.0 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N4403RP - 854968-2N4403RP - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details