Kett US Grain Sorter RN500

Description
The rice inspector shines light on each individual grain of brown or polished rice to determine the color. Based on transparency/reflect ion, a line sensor determines shape characteristics to physically separate the sample into five classes. Up to 2000 grains can be tested per batch at a rate of12/second. A percentages for each class (even, cracked, immature, discolored, dead) is displayed and can be recorded when attached to an optional thermal printer. Selection levels can be adjusted. Using the principle of near-infrared reflectance, rice can be analyzed in the production process for integrated control and batch characterization. Up to two measurement locations can be connected to the central control unit and simultaneously monitored. When integrated with the process control system, grain polishing and processing can be readily controlled
Datasheet
Description
The rice inspector shines light on each individual grain of brown or polished rice to determine the color. Based on transparency/reflect ion, a line sensor determines shape characteristics to physically separate the sample into five classes. Up to 2000 grains can be tested per batch at a rate of12/second. A percentages for each class (even, cracked, immature, discolored, dead) is displayed and can be recorded when attached to an optional thermal printer. Selection levels can be adjusted. Using the principle of near-infrared reflectance, rice can be analyzed in the production process for integrated control and batch characterization. Up to two measurement locations can be connected to the central control unit and simultaneously monitored. When integrated with the process control system, grain polishing and processing can be readily controlled
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grain Sorter - RN500 - Kett US
Villa Park, CA, USA
Grain Sorter
RN500
Grain Sorter RN500
The rice inspector shines light on each individual grain of brown or polished rice to determine the color. Based on transparency/reflect ion, a line sensor determines shape characteristics to physically separate the sample into five classes. Up to 2000 grains can be tested per batch at a rate of12/second. A percentages for each class (even, cracked, immature, discolored, dead) is displayed and can be recorded when attached to an optional thermal printer. Selection levels can be adjusted. Using the principle of near-infrared reflectance, rice can be analyzed in the production process for integrated control and batch characterization. Up to two measurement locations can be connected to the central control unit and simultaneously monitored. When integrated with the process control system, grain polishing and processing can be readily controlled

The rice inspector shines light on each individual grain of brown or polished rice to determine the color. Based on transparency/reflection, a line sensor determines shape characteristics to physically separate the sample into five classes. Up to 2000 grains can be tested per batch at a rate of12/second. A percentages for each class (even, cracked, immature, discolored, dead) is displayed and can be recorded when attached to an optional thermal printer. Selection levels can be adjusted. Using the principle of near-infrared reflectance, rice can be analyzed in the production process for integrated control and batch characterization. Up to two measurement locations can be connected to the central control unit and simultaneously monitored. When integrated with the process control system, grain polishing and processing can be readily controlled

Supplier's Site Datasheet

Technical Specifications

  Kett US
Product Category Color Meters and Appearance Instruments
Product Number RN500
Product Name Grain Sorter
Property Measured Color; Transparency
Application Grains
Measurement Scale Reflected
Instrument Type Spectrophotometer
Unlock Full Specs
to access all available technical data

Similar Products

Spectrophotometer - CM-2600d - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Property Measured Color; Gloss
Application color, relative gloss, and UV characteristics
Measurement Scale Hunter L, a, b; cE*CMC; XYZ; Yxy
View Details
2029 Process Photometer - A062029010C - Metrohm USA, Inc.
Specs
Instrument Type Spectrophotometer
View Details
High-Resolution Photometer - F-712.IRP - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Property Measured Optical Input Signal
Application Wafer probing, packaging.
Spectral Range 600 to 1700 nm (6000 to 17000 Å)
View Details
Colorimeter - PCE-CRM 40 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Property Measured Color
Measurement Scale CIELAB
Instrument Type Colorimeter
View Details