Kett US Surface Property Analyzer Heidon 18L

Description
Scratch resistance is calculated as the result of continuous loading. A scratch needle is loaded onto the test surface. The mobile base holding the test piece travels with the applied load. When the scratch or film peeling begins, the vertical load can be calculated as the distance to the failure point can be precisely measured. Various needle diameters and materials can be used to properly test almost any surface. Scratch hardness an be measured by using a fixed load instead of the continuous load module. This system includes an analog output and PC data collection system
Datasheet
Description
Scratch resistance is calculated as the result of continuous loading. A scratch needle is loaded onto the test surface. The mobile base holding the test piece travels with the applied load. When the scratch or film peeling begins, the vertical load can be calculated as the distance to the failure point can be precisely measured. Various needle diameters and materials can be used to properly test almost any surface. Scratch hardness an be measured by using a fixed load instead of the continuous load module. This system includes an analog output and PC data collection system
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Property Analyzer - Heidon 18L - Kett US
Villa Park, CA, USA
Surface Property Analyzer
Heidon 18L
Surface Property Analyzer Heidon 18L
Scratch resistance is calculated as the result of continuous loading. A scratch needle is loaded onto the test surface. The mobile base holding the test piece travels with the applied load. When the scratch or film peeling begins, the vertical load can be calculated as the distance to the failure point can be precisely measured. Various needle diameters and materials can be used to properly test almost any surface. Scratch hardness an be measured by using a fixed load instead of the continuous load module. This system includes an analog output and PC data collection system

Scratch resistance is calculated as the result of continuous loading. A scratch needle is loaded onto the test surface. The mobile base holding the test piece travels with the applied load. When the scratch or film peeling begins, the vertical load can be calculated as the distance to the failure point can be precisely measured. Various needle diameters and materials can be used to properly test almost any surface. Scratch hardness an be measured by using a fixed load instead of the continuous load module. This system includes an analog output and PC data collection system

Datasheet

Technical Specifications

  Kett US
Product Category Hardness Testers
Product Number Heidon 18L
Product Name Surface Property Analyzer
Mounting Fixtured or Permanent
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Metal Hardness Durometer - PCE-950 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Handheld or Portable
Test Brinell; Durometers; Rockwell; Vickers / Knoop; Shore
View Details
Durometers - 6850949 - RS Components, Ltd.
RS Components, Ltd.
Specs
Test Durometers
View Details
Instrumented Indentation Tester - Nanoindentation (NHT³) - Anton Paar
Specs
Mounting Handheld or Portable
Test Load 0.0510 kg (0.1124 lbs)
Sample Height 0.0200 cm (0.0079 inch)
View Details
Portable Hardness Testers - ES3 - Johnson and Allen, Ltd.
Johnson and Allen, Ltd.
Specs
Mounting Handheld or Portable
Test Rockwell
Test Method Superficial
View Details