PCE Instruments / PCE Americas Inc. Handheld Metal Hardness Durometer PCE-950

Description
PCE-950 is a handheld metal hardness durometer used to determine the hardness of 10 different types of metal (i.e., cast steel, hammered steel, cold-rolled steel, stainless steel, cast iron, ductile iron, aluminum alloy, brass, bronze and forged copper alloy) according to the Leeb rebound method. In addition to Leeb hardness units (HL), the metal hardness tester displays hardness measurements in Rockwell C, Rockwell B, Rockwell A, Brinell, Vickers and Shore hardness units. In this dynamic hardness testing method, a small carbide ball hits the test surface. The quotient of rebound and impact velocity is directly related to the material hardness and can be converted into different hardness scales (i.e., HRC, HRB, HRA, HB, HV and HS). Thanks to the measuring instrument's compact pocket-sized ergonomic design and integrated impact device, hardness tests can be performed quickly and easily in the field and on the manufacturing production floor. An internal memory offers storage for up to 600 readings, and the included PC-compatible software and USB cable allow for simple and efficient data transfer to a computer for documentation and analysis of hardness test results. Ideal for the incoming and outgoing inspection of metal parts and components, the PCE-950 hardness tester is an essential tool for machinists and manufacturing quality control and assurance professionals.
Request a Quote
Description
PCE-950 is a handheld metal hardness durometer used to determine the hardness of 10 different types of metal (i.e., cast steel, hammered steel, cold-rolled steel, stainless steel, cast iron, ductile iron, aluminum alloy, brass, bronze and forged copper alloy) according to the Leeb rebound method. In addition to Leeb hardness units (HL), the metal hardness tester displays hardness measurements in Rockwell C, Rockwell B, Rockwell A, Brinell, Vickers and Shore hardness units. In this dynamic hardness testing method, a small carbide ball hits the test surface. The quotient of rebound and impact velocity is directly related to the material hardness and can be converted into different hardness scales (i.e., HRC, HRB, HRA, HB, HV and HS). Thanks to the measuring instrument's compact pocket-sized ergonomic design and integrated impact device, hardness tests can be performed quickly and easily in the field and on the manufacturing production floor. An internal memory offers storage for up to 600 readings, and the included PC-compatible software and USB cable allow for simple and efficient data transfer to a computer for documentation and analysis of hardness test results. Ideal for the incoming and outgoing inspection of metal parts and components, the PCE-950 hardness tester is an essential tool for machinists and manufacturing quality control and assurance professionals.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Handheld Metal Hardness Durometer - PCE-950 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Handheld Metal Hardness Durometer
PCE-950
Handheld Metal Hardness Durometer PCE-950
PCE-950 is a handheld metal hardness durometer used to determine the hardness of 10 different types of metal (i.e., cast steel, hammered steel, cold-rolled steel, stainless steel, cast iron, ductile iron, aluminum alloy, brass, bronze and forged copper alloy) according to the Leeb rebound method. In addition to Leeb hardness units (HL), the metal hardness tester displays hardness measurements in Rockwell C, Rockwell B, Rockwell A, Brinell, Vickers and Shore hardness units. In this dynamic hardness testing method, a small carbide ball hits the test surface. The quotient of rebound and impact velocity is directly related to the material hardness and can be converted into different hardness scales (i.e., HRC, HRB, HRA, HB, HV and HS). Thanks to the measuring instrument's compact pocket-sized ergonomic design and integrated impact device, hardness tests can be performed quickly and easily in the field and on the manufacturing production floor. An internal memory offers storage for up to 600 readings, and the included PC-compatible software and USB cable allow for simple and efficient data transfer to a computer for documentation and analysis of hardness test results. Ideal for the incoming and outgoing inspection of metal parts and components, the PCE-950 hardness tester is an essential tool for machinists and manufacturing quality control and assurance professionals.

PCE-950 is a handheld metal hardness durometer used to determine the hardness of 10 different types of metal (i.e., cast steel, hammered steel, cold-rolled steel, stainless steel, cast iron, ductile iron, aluminum alloy, brass, bronze and forged copper alloy) according to the Leeb rebound method. In addition to Leeb hardness units (HL), the metal hardness tester displays hardness measurements in Rockwell C, Rockwell B, Rockwell A, Brinell, Vickers and Shore hardness units. In this dynamic hardness testing method, a small carbide ball hits the test surface. The quotient of rebound and impact velocity is directly related to the material hardness and can be converted into different hardness scales (i.e., HRC, HRB, HRA, HB, HV and HS).

Thanks to the measuring instrument's compact pocket-sized ergonomic design and integrated impact device, hardness tests can be performed quickly and easily in the field and on the manufacturing production floor. An internal memory offers storage for up to 600 readings, and the included PC-compatible software and USB cable allow for simple and efficient data transfer to a computer for documentation and analysis of hardness test results. Ideal for the incoming and outgoing inspection of metal parts and components, the PCE-950 hardness tester is an essential tool for machinists and manufacturing quality control and assurance professionals.

Supplier's Site

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Durometers
Product Number PCE-950
Product Name Handheld Metal Hardness Durometer
Mounting Handheld or Portable
Unlock Full Specs
to access all available technical data

Similar Products

Durometer - PCE-DDO 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Handheld or Portable
ASTM D2240 Type Type O
Durometer Style Round/Block
View Details
Metal Hardness Testing Durometer - PCE-2600N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Handheld or Portable
ASTM D2240 Type Type D
Durometer Style Pencil
View Details
Metal Hardness Testing Durometer - PCE-2600N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Handheld or Portable
ASTM D2240 Type Type D
Durometer Style Pencil
View Details
Durometer - PCE-2900 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
ASTM D2240 Type Type D
Scale Range 170 to 960 Points
View Details