Kern & Sohn GmbH
Force Gauges
FC 1K
Description
Kern FC 1K Force Gauge
-
RS Components, Ltd.
-
RS Components, Ltd.
Request a Quote
Email Supplier
Description
Kern FC 1K Force Gauge
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Force and Load Sensors |
Force and Load Sensors |
|
Product Number
|
2059716 |
2059590 |
|
Product Name
|
Force Gauges |
Force Gauges |
|
Device
|
Gauge / Indicator
|
Gauge / Indicator
|
Unlock Full Specs
to access all available technical data
Similar Products
Transducer Techniques, LLC
Force Rating
50 to 500 lbs (22.68 to 227 kg)
Force Measured
Compression
Package
Donut / Washer
View Details
Operating Temperature
-4 to 176 F (-20 to 80 C)
View Details
Output
Digital; RS-232 / RS-422 / RS-485; RS232
Device
Gauge / Indicator
View Details
Innovative Sensor Technology IST USA Division
Force Rating
17.98 lbs (8.16 kg)
Output
Analog Voltage
Device
Sensor Element / Chip
View Details
2 suppliers