Kern & Sohn GmbH Weighing Scales EOC 10K-3A

Description
RSCAL(2059575) Industrial balance Max 12
Request a Quote
Description
RSCAL(2059575) Industrial balance Max 12
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Weighing Scales - 2059686 - RS Components, Ltd.
Corby, Northants, United Kingdom
Weighing Scales
2059686
Weighing Scales 2059686
RSCAL(2059575) Industrial balance Max 12

RSCAL(2059575) Industrial balance Max 12

Supplier's Site
Weighing Scales - 2059575 - RS Components, Ltd.
Corby, Northants, United Kingdom
Weighing Scales
2059575
Weighing Scales 2059575
Industrial balance Max 12 kg: d=0,001 kg

Industrial balance Max 12 kg: d=0,001 kg

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd.
Product Category Scales and Balances Scales and Balances
Product Number 2059686 2059575
Product Name Weighing Scales Weighing Scales
Type Counting Scale; Other Scale; Electronic Weighing Counting Scale; Floor Scale; Other Scale; Platform
Unlock Full Specs
to access all available technical data

Similar Products

Config. measurement chain for weighing - K-LCMC - Hottinger Brüel & Kjær A/S
Specs
Type Weigh Module / Assembly
Interface Other Interface; IO-Link
View Details
Strain Gauge weighing -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
View Details
Weighing Hook - PCE-HS 50N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
Features Battery Powered; Selectable Units
View Details
Crane Weigher WLL ton 1.25 - 6097131250 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 2756 lbs (1250 kg)
View Details