Kern & Sohn GmbH Weighing Scales EFC 30K-3

Description
Platform balance EFC 30K-3, Weighing ran
Request a Quote
Description
Platform balance EFC 30K-3, Weighing ran
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Weighing Scales - 2409969 - RS Components, Ltd.
Corby, Northants, United Kingdom
Weighing Scales
2409969
Weighing Scales 2409969
Platform balance EFC 30K-3, Weighing ran

Platform balance EFC 30K-3, Weighing ran

Supplier's Site
Weighing Scales - 2410109 - RS Components, Ltd.
Corby, Northants, United Kingdom
Weighing Scales
2410109
Weighing Scales 2410109
RSCAL(2409969) Platform balance EFC 30K

RSCAL(2409969) Platform balance EFC 30K

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Scales and Balances
Product Number 2409969
Product Name Weighing Scales
Type Counting Scale; Floor Scale; Other Scale; Platform
Unlock Full Specs
to access all available technical data

Similar Products

Weighing Hook - PCE-HS 150N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
Features Battery Powered; Selectable Units
View Details
Weighing Scales - 1113679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bench / Counter Scale; Other Scale; Bench
Ratings / Certifications Other; RoHS Certified
Capacity 0.0221 lbs (0.0100 kg)
View Details
Crane Weigher WLL ton 85 - 609714085 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 187393 lbs (84985 kg)
View Details
Strain Gauge weighing -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
View Details