Kepco, Inc. DC Power Supply PRR48-22M

Description
The PRR48-22M is a 1000 Watt DC Power Supply from Kepco. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-48V Current: 0-22A Power: 1000W Fixed output Rack mount, industrial power Ferroresonant voltage stabilization High efficiency 70-80% No overvoltage risk Current limited The Kepco PRR48-22M is a 1000 Watt rack mounted laboratory systems power supply that offers the low cost and very high dependability of ferroresonant voltage stabilization. The ferroresonant stabilizing technique provides extraordinary isolation from a wide variety of source noise. It is inherently short-circuit proof and cannot expose delicate loads to overvoltage hazards. Hence no crowbar, fuses, or bounding circuits are needed. Ferroresonant power supplies use no noise-producing switches or oscillators. Voltage setting is independent of delicate control settings or diode references and requires no comparators, references, or limiters.
Datasheet
Description
The PRR48-22M is a 1000 Watt DC Power Supply from Kepco. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-48V Current: 0-22A Power: 1000W Fixed output Rack mount, industrial power Ferroresonant voltage stabilization High efficiency 70-80% No overvoltage risk Current limited The Kepco PRR48-22M is a 1000 Watt rack mounted laboratory systems power supply that offers the low cost and very high dependability of ferroresonant voltage stabilization. The ferroresonant stabilizing technique provides extraordinary isolation from a wide variety of source noise. It is inherently short-circuit proof and cannot expose delicate loads to overvoltage hazards. Hence no crowbar, fuses, or bounding circuits are needed. Ferroresonant power supplies use no noise-producing switches or oscillators. Voltage setting is independent of delicate control settings or diode references and requires no comparators, references, or limiters.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - PRR48-22M - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
PRR48-22M
DC Power Supply PRR48-22M
The PRR48-22M is a 1000 Watt DC Power Supply from Kepco. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-48V Current: 0-22A Power: 1000W Fixed output Rack mount, industrial power Ferroresonant voltage stabilization High efficiency 70-80% No overvoltage risk Current limited The Kepco PRR48-22M is a 1000 Watt rack mounted laboratory systems power supply that offers the low cost and very high dependability of ferroresonant voltage stabilization. The ferroresonant stabilizing technique provides extraordinary isolation from a wide variety of source noise. It is inherently short-circuit proof and cannot expose delicate loads to overvoltage hazards. Hence no crowbar, fuses, or bounding circuits are needed. Ferroresonant power supplies use no noise-producing switches or oscillators. Voltage setting is independent of delicate control settings or diode references and requires no comparators, references, or limiters.

The PRR48-22M is a 1000 Watt DC Power Supply from Kepco. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-48V
  • Current: 0-22A
  • Power: 1000W
  • Fixed output
  • Rack mount, industrial power
  • Ferroresonant voltage stabilization
  • High efficiency 70-80%
  • No overvoltage risk
  • Current limited

The Kepco PRR48-22M is a 1000 Watt rack mounted laboratory systems power supply that offers the low cost and very high dependability of ferroresonant voltage stabilization. The ferroresonant stabilizing technique provides extraordinary isolation from a wide variety of source noise. It is inherently short-circuit proof and cannot expose delicate loads to overvoltage hazards. Hence no crowbar, fuses, or bounding circuits are needed. Ferroresonant power supplies use no noise-producing switches or oscillators. Voltage setting is independent of delicate control settings or diode references and requires no comparators, references, or limiters.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number PRR48-22M
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply Unit - VIP-I® - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 15000 to 750000 watts
View Details
Current Source Power Unit - 4119B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
High Voltage Power Supplies - 102A-1KV-POS - TDK-Lambda Americas Inc.
Specs
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details