Kepco, Inc. DC Power Supply OPS2000

Description
The OPS2000 is a 2000 Watt DC Power Supply from Kepco. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 2000V Current: 0.01A Power: 2000W The Kepco OPS-2000 has a unique concept in power instrumentation. They are d-c power supplies, fully able to stabilize a voltage or current against the effects of load, source or temperature changes, yet able to respond with agility to programming signals requiring swift changes in the output. The OPS-2000 is a bench/system, rack-type, high voltage instrument, with a single, uncommitted control channel. A front panel patch board of 10 binding posts provide access to the voltage control channel's summing input, the ± 6.2 V references, the two output connections and ground.
Datasheet
Description
The OPS2000 is a 2000 Watt DC Power Supply from Kepco. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 2000V Current: 0.01A Power: 2000W The Kepco OPS-2000 has a unique concept in power instrumentation. They are d-c power supplies, fully able to stabilize a voltage or current against the effects of load, source or temperature changes, yet able to respond with agility to programming signals requiring swift changes in the output. The OPS-2000 is a bench/system, rack-type, high voltage instrument, with a single, uncommitted control channel. A front panel patch board of 10 binding posts provide access to the voltage control channel's summing input, the ± 6.2 V references, the two output connections and ground.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - OPS2000 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
OPS2000
DC Power Supply OPS2000
The OPS2000 is a 2000 Watt DC Power Supply from Kepco. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 2000V Current: 0.01A Power: 2000W The Kepco OPS-2000 has a unique concept in power instrumentation. They are d-c power supplies, fully able to stabilize a voltage or current against the effects of load, source or temperature changes, yet able to respond with agility to programming signals requiring swift changes in the output. The OPS-2000 is a bench/system, rack-type, high voltage instrument, with a single, uncommitted control channel. A front panel patch board of 10 binding posts provide access to the voltage control channel's summing input, the ± 6.2 V references, the two output connections and ground.

The OPS2000 is a 2000 Watt DC Power Supply from Kepco. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 2000V
  • Current: 0.01A
  • Power: 2000W

The Kepco OPS-2000 has a unique concept in power instrumentation. They are d-c power supplies, fully able to stabilize a voltage or current against the effects of load, source or temperature changes, yet able to respond with agility to programming signals requiring swift changes in the output. The OPS-2000 is a bench/system, rack-type, high voltage instrument, with a single, uncommitted control channel. A front panel patch board of 10 binding posts provide access to the voltage control channel's summing input, the ± 6.2 V references, the two output connections and ground.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number OPS2000
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

PSH3-30-110 Bench-top Power Supply - PSH3-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG6-24-05Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details