Kepco, Inc. DC Power Supply OPS1000B

Description
The OPS1000B is a 1000 Watt DC Power Supply from Kepco. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-1000V Current: 0-0.02A Power: 1000W Operating Temperature Range: (-)20C TO (+)65C (without derating of the output) A-C Input Power: 105 to 125V a-c or 210 to 250V a-c, 50 to 65 Hz single phase; Approximately 75 Watts Isolation: A maximum of 1000 Volts (d-c or p-p) can be connected between chassis and either output terminal Designed for adequate convection cooling through the wrap-around, perforated case The Kepco OPS1000B is a high voltage, fast programmable power supply, which can stabilize a voltage or current against the effects of load, source, or temperature changes, yet respond with agility to programming signals requiring swift changes in output. A built-in uncommitted amplifier can be used for summing, scaling, and programming by passive resistance.
Datasheet
Description
The OPS1000B is a 1000 Watt DC Power Supply from Kepco. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-1000V Current: 0-0.02A Power: 1000W Operating Temperature Range: (-)20C TO (+)65C (without derating of the output) A-C Input Power: 105 to 125V a-c or 210 to 250V a-c, 50 to 65 Hz single phase; Approximately 75 Watts Isolation: A maximum of 1000 Volts (d-c or p-p) can be connected between chassis and either output terminal Designed for adequate convection cooling through the wrap-around, perforated case The Kepco OPS1000B is a high voltage, fast programmable power supply, which can stabilize a voltage or current against the effects of load, source, or temperature changes, yet respond with agility to programming signals requiring swift changes in output. A built-in uncommitted amplifier can be used for summing, scaling, and programming by passive resistance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - OPS1000B - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
OPS1000B
DC Power Supply OPS1000B
The OPS1000B is a 1000 Watt DC Power Supply from Kepco. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-1000V Current: 0-0.02A Power: 1000W Operating Temperature Range: (-)20C TO (+)65C (without derating of the output) A-C Input Power: 105 to 125V a-c or 210 to 250V a-c, 50 to 65 Hz single phase; Approximately 75 Watts Isolation: A maximum of 1000 Volts (d-c or p-p) can be connected between chassis and either output terminal Designed for adequate convection cooling through the wrap-around, perforated case The Kepco OPS1000B is a high voltage, fast programmable power supply, which can stabilize a voltage or current against the effects of load, source, or temperature changes, yet respond with agility to programming signals requiring swift changes in output. A built-in uncommitted amplifier can be used for summing, scaling, and programming by passive resistance.

The OPS1000B is a 1000 Watt DC Power Supply from Kepco. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-1000V
  • Current: 0-0.02A
  • Power: 1000W
  • Operating Temperature Range: (-)20C TO (+)65C (without derating of the output)
  • A-C Input Power: 105 to 125V a-c or 210 to 250V a-c, 50 to 65 Hz single phase; Approximately 75 Watts
  • Isolation: A maximum of 1000 Volts (d-c or p-p) can be connected between chassis and either output terminal
  • Designed for adequate convection cooling through the wrap-around, perforated case

The Kepco OPS1000B is a high voltage, fast programmable power supply, which can stabilize a voltage or current against the effects of load, source, or temperature changes, yet respond with agility to programming signals requiring swift changes in output. A built-in uncommitted amplifier can be used for summing, scaling, and programming by passive resistance.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number OPS1000B
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.36 - Switch mode power supply - 783612301202 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
PST2-24-220 Enclosed Power Supply - PST2-24-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details
Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DC Power Supply - XPH35-4T - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 305 watts
View Details