Kepco, Inc. DC Power Supply MSK40-2.5M

Description
The MSK40-2.5M is a 100 Watt DC Power Supply from Kepco. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-40V Current: 0-2.5A Power: 100 Watt 10 turn voltage and current controls for exceptional resolution Remote programming by variable resistance Voltage and current mode operation with automatic crossover Voltage and current may be pre-set off-line Linear low noise stabilizer Rack mounting with adapter The Kepco MSK40-2.5M uses a high gain linear (series pass) stabilizer circuit for low noise output, good stability, and accurate reset ability. The MSK40-2.5M's “Preview” switch (d-c on-off) allows voltage and current to be pre-set with the digital meters displaying the set values. At “d-c off,” no voltage is applied to the output terminals and no load current needs to be drawn to set the current limit. At “d-c on,” the set voltage is applied to the output terminals, the appropriate mode indicator illuminates and the meters indicate actual voltage and current. Convenient heavy duty front panel binding posts, that accept wires or mating “banana” plugs, allow easy connection to your breadboards. A built-in, quiet, low-speed fan ensures good cooling in any environment.
Datasheet
Description
The MSK40-2.5M is a 100 Watt DC Power Supply from Kepco. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-40V Current: 0-2.5A Power: 100 Watt 10 turn voltage and current controls for exceptional resolution Remote programming by variable resistance Voltage and current mode operation with automatic crossover Voltage and current may be pre-set off-line Linear low noise stabilizer Rack mounting with adapter The Kepco MSK40-2.5M uses a high gain linear (series pass) stabilizer circuit for low noise output, good stability, and accurate reset ability. The MSK40-2.5M's “Preview” switch (d-c on-off) allows voltage and current to be pre-set with the digital meters displaying the set values. At “d-c off,” no voltage is applied to the output terminals and no load current needs to be drawn to set the current limit. At “d-c on,” the set voltage is applied to the output terminals, the appropriate mode indicator illuminates and the meters indicate actual voltage and current. Convenient heavy duty front panel binding posts, that accept wires or mating “banana” plugs, allow easy connection to your breadboards. A built-in, quiet, low-speed fan ensures good cooling in any environment.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply MSK40-2.5M
The MSK40-2.5M is a 100 Watt DC Power Supply from Kepco. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-40V Current: 0-2.5A Power: 100 Watt 10 turn voltage and current controls for exceptional resolution Remote programming by variable resistance Voltage and current mode operation with automatic crossover Voltage and current may be pre-set off-line Linear low noise stabilizer Rack mounting with adapter The Kepco MSK40-2.5M uses a high gain linear (series pass) stabilizer circuit for low noise output, good stability, and accurate reset ability. The MSK40-2.5M's “Preview” switch (d-c on-off) allows voltage and current to be pre-set with the digital meters displaying the set values. At “d-c off,” no voltage is applied to the output terminals and no load current needs to be drawn to set the current limit. At “d-c on,” the set voltage is applied to the output terminals, the appropriate mode indicator illuminates and the meters indicate actual voltage and current. Convenient heavy duty front panel binding posts, that accept wires or mating “banana” plugs, allow easy connection to your breadboards. A built-in, quiet, low-speed fan ensures good cooling in any environment.

The MSK40-2.5M is a 100 Watt DC Power Supply from Kepco. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-40V
  • Current: 0-2.5A
  • Power: 100 Watt
  • 10 turn voltage and current controls for exceptional resolution
  • Remote programming by variable resistance
  • Voltage and current mode operation with automatic crossover
  • Voltage and current may be pre-set off-line
  • Linear low noise stabilizer
  • Rack mounting with adapter

The Kepco MSK40-2.5M uses a high gain linear (series pass) stabilizer circuit for low noise output, good stability, and accurate reset ability. The MSK40-2.5M's “Preview” switch (d-c on-off) allows voltage and current to be pre-set with the digital meters displaying the set values. At “d-c off,” no voltage is applied to the output terminals and no load current needs to be drawn to set the current limit. At “d-c on,” the set voltage is applied to the output terminals, the appropriate mode indicator illuminates and the meters indicate actual voltage and current.

Convenient heavy duty front panel binding posts, that accept wires or mating “banana” plugs, allow easy connection to your breadboards. A built-in, quiet, low-speed fan ensures good cooling in any environment.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number MSK40-2.5M
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

UDP3303A 3Ch Classic-Series Linear DC Power Supply - UDP3303A - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2134-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 45 C (32 to 113 F)
View Details
2 suppliers
Programmable Linear DC Power Supply - SPD3303X-E - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Linear Power Supply
Form Factor Desktop / Free Standing; Rack Mount (optional feature)
View Details
PSH5-30-220 Bench-top Power Supply - PSH5-30-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details